Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless... | |
| 56 Series provides accurate flow control that allows customers to have consistent injection rates over the life of the well. It is engineered for offshore chemical injection. Accurate and consistent... | |
| 56-2000 Series provides accurate pressure control that allows customers to have consistent injection rates over the life of the well. Ideal for Offshore Chemical Injection applications. Accurate and consistent setpoint... | |
| 98 Series high pressure filters offer operating pressure ratings up to 10,000psig / 690 bar with Mini In-line and TEE-Type designs. Ideal for use in filtration prior to pressure control... | |
| ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different... | |
| TESCOM™ Compact Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. Depending on the requirements, these units switch over to a spare... | |
| TESCOM™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including... | |
| TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas... | |
| TESCOM™ WEGA Corrosive Gases and Purging cylinder pressure regulators are designed with a captured bonnet for use with corrosive gases and gas mixtures (based on the highly reliable 44-2200 and... | |
| TESCOM™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle... | |
| TESCOM™ WegaMed 300 single stage preset cylinder pressure regulator according to DIN EN ISO 10524-1 for pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. Inlet pressure of... | |
| TESCOM™ WegaMed single stage preset cylinder pressure regulator in correspondence with DIN EN ISO 10524-1, for pressure reduction of pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. |