Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Line Pressure Reducer Purity 6.0

Description
TESCOM™ Line Pressure Reducers (Purity 6.0) are based on the reliable and precise 44-2200 and 44-3200 Series. These regulators are supplied with compression fittings and a pressure gauge for the outlet pressure. Ideal for use in line pressure control as a second stage regulator.
Datasheet
Description
TESCOM™ Line Pressure Reducers (Purity 6.0) are based on the reliable and precise 44-2200 and 44-3200 Series. These regulators are supplied with compression fittings and a pressure gauge for the outlet pressure. Ideal for use in line pressure control as a second stage regulator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Pressure Reducer Purity 6.0
TESCOM™ Line Pressure Reducers (Purity 6.0) are based on the reliable and precise 44-2200 and 44-3200 Series. These regulators are supplied with compression fittings and a pressure gauge for the outlet pressure. Ideal for use in line pressure control as a second stage regulator.

TESCOM™ Line Pressure Reducers (Purity 6.0) are based on the reliable and precise 44-2200 and 44-3200 Series. These regulators are supplied with compression fittings and a pressure gauge for the outlet pressure. Ideal for use in line pressure control as a second stage regulator.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Product Category Industrial Valves
Product Number Purity 6.0
Product Name Line Pressure Reducer
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas
Valve Size 1.98 to 2.59 inch (50.30 to 65.80 mm)
Maximum Pressure 392.00 to 3495.00 psi (276 to 2460 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Surface Sensing Temperature Control Valve - US/S-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Air preparation unit - FRCS-1/4-D-5M-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details