TESCOM™ MiniLabo 2 is a Point-Of-Use regulator for non-corrosive gases, corrosive gases and gas mixtures up to 6.0 purity and offers a compact, modular and ergonomical design. Ideal for use in laboratories, R&D and analyzer applications.
| Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MiniLabo 2 |
| Product Name | Point-Of-Use Regulator |
| Valve Type | Metering; Shut Off |
| Primary Material | Brass / Bronze (optional feature); Stainless Steel (optional feature) |
| Media | Gas; Specialty Corrosive |
| Valve Size | 0.25 to 0.38 inch (6.35 to 9.52 mm) |
| Maximum Pressure | 580.15 psi (408 m H2O) |