TESCOM 15 Series is designed for ultra high flow application of up to 28,300 SLPM. The 15 Series Ultra High Purity, 10 Ra, Bulk Gas Pressure Reducing Regulator. Inlet 300 PSIG, Outlet up to 80 PSIG. Available Electronically controlled option. Ideal for use in facility bulk gas delivery applications.
| Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 15 Series |
| Product Name | Ultra-High Flow Regulator |
| Primary Material | Stainless Steel |
| Media | Gas; High Purity; Specialty Corrosive |
| Valve Size | 0.75 to 2.00 inch (19.05 to 50.80 mm) |
| Maximum Pressure | 300.00 psi (211 m H2O) |
| Number of Ports | 2 |