Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Sensitive / Accurate Regulator 44-2600 Series

Description
TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel cells, as an analyzer sample regulator, tissue and cell culture incubators, chromatograph flame detector fuel supply and is excellent for low outlet differential pressure applications.
Datasheet
Description
TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel cells, as an analyzer sample regulator, tissue and cell culture incubators, chromatograph flame detector fuel supply and is excellent for low outlet differential pressure applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensitive / Accurate Regulator - 44-2600 Series - Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Elk River, MN, United States
Sensitive / Accurate Regulator
44-2600 Series
Sensitive / Accurate Regulator 44-2600 Series
TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel cells, as an analyzer sample regulator, tissue and cell culture incubators, chromatograph flame detector fuel supply and is excellent for low outlet differential pressure applications.

TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel cells, as an analyzer sample regulator, tissue and cell culture incubators, chromatograph flame detector fuel supply and is excellent for low outlet differential pressure applications.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Product Category Industrial Valves
Product Number 44-2600 Series
Product Name Sensitive / Accurate Regulator
Primary Material Stainless Steel
Media Air; Compressed Air; Chemical
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375804 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Filter Regulators - 1259941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details