Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Miniature / Back Pressure Regulator BB-3 Series

Description
TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing approximately 4 oz [0.11 kg] in the standard aluminum construction. Available also in 316 stainless steel construction. Ideal for use in portable or OEM equipment.
Datasheet
Description
TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing approximately 4 oz [0.11 kg] in the standard aluminum construction. Available also in 316 stainless steel construction. Ideal for use in portable or OEM equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature / Back Pressure Regulator - BB-3 Series - Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Elk River, MN, United States
Miniature / Back Pressure Regulator
BB-3 Series
Miniature / Back Pressure Regulator BB-3 Series
TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing approximately 4 oz [0.11 kg] in the standard aluminum construction. Available also in 316 stainless steel construction. Ideal for use in portable or OEM equipment.

TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing approximately 4 oz [0.11 kg] in the standard aluminum construction. Available also in 316 stainless steel construction. Ideal for use in portable or OEM equipment.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Product Category Industrial Valves
Product Number BB-3 Series
Product Name Miniature / Back Pressure Regulator
Primary Material Aluminum (optional feature); Stainless Steel (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1200.00 psi (845 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Solenoid Valves - 5000010445-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details