Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Datasheets for Hydraulic Pressure Regulators
Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions.
Hydraulic Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless... | |
| TESCOM™ 26-2000 Series high pressure, low flow piston sensed regulator is available in dome, spring and air load versions, comes with segregated captured venting standard with inlet pressure ratings of... | |
| TESCOM™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic... | |
| TESCOM™ 54-2000 Series pressure reducing regulator is suitable for 10,000 PSIG [690 bar] inlet and outlet hydraulic applications. Segregated and captured vent allows for convenient downstream pressure reduction adjustments. Hardened... | |
| TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel... | |
| TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for... | |
| TESCOM™ 54-2300 Series pressure reducing hydraulic regulator offers self-venting as standard. This medium flow regulator is capable of flows from 5-50 GPM and is available in airload for use with... | |
| TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic... | |
| TESCOM™ 54-2800 Series high pressure, high flow, pressure reducing regulator is designed for hydraulic applications. Inlet and out rated up to 5000 PSIG [35 bar]; Cv = 8.0 for flows... | |
| TESCOM™ BB-1 Series high pressure, low flow, miniature pressure reducing regulator provides six outlet pressure ranges available up to 1800 PSIG [124 bar] outlet. This non-venting regulator is small and... |