Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Low Flow High Purity Two-Stage Cylinder Regulator SG2 Series Regulator

Description
TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier to select optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for process analyzer gases, metal fabrication and specialty and industrial gas cylinders. Features & Benefits: Cartridge valve design incorporates 10 micron filter to protect the regulator seat and makes service simple Optional neoprene diaphragms provide exceptional sensitivity for precise pressure control
Datasheet
Description
TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier to select optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for process analyzer gases, metal fabrication and specialty and industrial gas cylinders. Features & Benefits: Cartridge valve design incorporates 10 micron filter to protect the regulator seat and makes service simple Optional neoprene diaphragms provide exceptional sensitivity for precise pressure control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Flow High Purity Two-Stage Cylinder Regulator - SG2 Series Regulator - Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Elk River, MN, United States
Low Flow High Purity Two-Stage Cylinder Regulator
SG2 Series Regulator
Low Flow High Purity Two-Stage Cylinder Regulator SG2 Series Regulator
TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier to select optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for process analyzer gases, metal fabrication and specialty and industrial gas cylinders. Features & Benefits: Cartridge valve design incorporates 10 micron filter to protect the regulator seat and makes service simple Optional neoprene diaphragms provide exceptional sensitivity for precise pressure control

TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier to select optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for process analyzer gases, metal fabrication and specialty and industrial gas cylinders.

Features & Benefits:

  • Cartridge valve design incorporates 10 micron filter to protect the regulator seat and makes service simple
  • Optional neoprene diaphragms provide exceptional sensitivity for precise pressure control
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Product Category Industrial Valves
Product Number SG2 Series Regulator
Product Name Low Flow High Purity Two-Stage Cylinder Regulator
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas; High Purity; Specialty Corrosive
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 4496.17 psi (3164 m H2O)
Number of Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050034 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.92 inch (125.00 mm)
Connection Description Socket
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Pressure Regulators - 1215640 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details