Emerson Automation Solutions – TESCOM Regulators, Valves & Systems Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless... | |
| TESCOM™ 26-2000 Series high pressure, low flow piston sensed regulator is available in dome, spring and air load versions, comes with segregated captured venting standard with inlet pressure ratings of... | |
| TESCOM™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic... | |
| TESCOM™ 54-2000 Series pressure reducing regulator is suitable for 10,000 PSIG [690 bar] inlet and outlet hydraulic applications. Segregated and captured vent allows for convenient downstream pressure reduction adjustments. Hardened... | |
| TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel... | |
| TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for... | |
| TESCOM™ 54-2300 Series pressure reducing hydraulic regulator offers self-venting as standard. This medium flow regulator is capable of flows from 5-50 GPM and is available in airload for use with... | |
| TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic... | |
| TESCOM™ 54-2800 Series high pressure, high flow, pressure reducing regulator is designed for hydraulic applications. Inlet and out rated up to 5000 PSIG [35 bar]; Cv = 8.0 for flows... | |
| TESCOM™ BB-1 Series high pressure, low flow, miniature pressure reducing regulator provides six outlet pressure ranges available up to 1800 PSIG [124 bar] outlet. This non-venting regulator is small and... | |
| TESCOM™ CC Series metering valve is rated to 10,000 PSIG [690 bar] and contains a non-rotating stem to reduce seat and stem wear. The valve features over 20 turns from... |