TESCOM™ 20-1200 Series lightweight aluminum constructed preset regulator offers an integrated 10 micron filter designed for hydrogen service. NGV 3.1 and TUV batch approved for on board hydrogen fuel cell vehicles. Excellent choice for other OEM applications.
| Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 20-1200 Series |
| Product Name | Pre-Set/Spring Loaded/ High Pressure Reg |
| Primary Material | Aluminum (optional feature); Stainless Steel (optional feature) |
| Media | Gas; Specialty Corrosive |
| Valve Size | 0.25 to 0.50 inch (6.35 to 12.70 mm) |
| Maximum Pressure | 10000.00 psi (7038 m H2O) |
| Number of Ports | 4 |