TESCOM™ 44-3400 Series is a compact, lightweight high purity two-stage cylinder regulator for specialty, corrosive, and pyrophoric gases of 5-200 SCFM [141-5663 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use in high pressure gas cylinders for specialty and industrial gases used with analyzers, lasers, and laboratory applications.
| Emerson Automation Solutions – TESCOM Regulators, Valves & Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 44-3400 Series |
| Product Name | Two Stage / Pressure Reducing Regulator |
| Primary Material | Brass / Bronze (optional feature); Stainless Steel (optional feature); Exotic Metal (optional feature) |
| Media | Gas; Specialty Corrosive; Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 3500.00 psi (2463 m H2O) |
| Number of Ports | 2 |