Emerson Automation Solutions – TESCOM Regulators, Valves & Systems High Pressure Regulator 44-1100 Series

Description
TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple pressure range kits are available. Ideal for use in Ground Support Equipment (GSE) support pressure panels, aircraft charging carts, R&D laboratories and calibration equipment.
Datasheet
Description
TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple pressure range kits are available. Ideal for use in Ground Support Equipment (GSE) support pressure panels, aircraft charging carts, R&D laboratories and calibration equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Regulator 44-1100 Series
TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple pressure range kits are available. Ideal for use in Ground Support Equipment (GSE) support pressure panels, aircraft charging carts, R&D laboratories and calibration equipment.

TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple pressure range kits are available. Ideal for use in Ground Support Equipment (GSE) support pressure panels, aircraft charging carts, R&D laboratories and calibration equipment.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Product Category Industrial Valves
Product Number 44-1100 Series
Product Name High Pressure Regulator
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514462 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
250 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details