Danfoss A/S Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball... | |
| BCV check valves are installed in the liquid line of heat pump air conditioner to prevent counter flow at change over cycles from heating to cooling or vice versa. For... | |
| BML is a manual shut-off valve designed for installation in the liquid, suction and hot gas lines of refrigeration plants. The valve can be delivered with flare, ODF solder or... | |
| Check valve type NRVA can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with ammonia. NRVA can also be used in refrigeration systems... | |
| Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and... | |
| CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection... | |
| CHV-X SS stainless steel check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to... | |
| Danfoss Saginomiya 4-way Reversing Valves are used in reversible applications such as heat pumps or reversible air conditioning units and chillers.The 4-way valve allows an inversion of the refrigeration cycle,... | |
| Danfoss thermostatic injection valves are used for desuperheating (TXI 2), for control of liquid injection into the intercooler in 2-stage refrigeration systems (TEAT) or for refrigerant injection into the suction... | |
| Direct or servo operated solenoid valves for liquid, suction and hot gas lines with ammonia or fluorinated refrigerants. The coils for solenoid valves are specially designed to operate in the... | |
| Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally... | |
| Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers. Float valves... | |
| Full bore range covers DN15-400 available in WW, FF and FW connetions and operating options. The valves are specially designed for district heating systems and other hot-water systems in which... | |
| GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in... | |
| Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used... | |
| Modular electrohydraulic valves provide an almost infinite number of configurations – from simple load-sensing solutions to CAN bus communication – ensuring smooth machine control. | |
| NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare... | |
| Pilot float valve SV is used for modulating liquid level control in refrigeration, freezing and air conditioning plants. For this purpose it controls a system comprising a modulating servo-controlled main... | |
| QDV is a quick closing shut-off valve, designed particularly for draining oil from systems containing refrigerant (ammonia) under pressure. The valve will close immediately on release of the handle, thus... | |
| SCA-X are check and stop valves with built-in stop valve function. SCA-X valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow... | |
| SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at... | |
| SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves... | |
| Solenoid Valves for refrigeration applications, standard types for fluorinated refrigerants and ammonia (R717) as well as solenoid valves for water and brine. The category also contains Solenoid Valves in stainless... | |
| SVA Shut-off valves are available in angleway and straightway versions and with Standard neck (SVA-S) and Long neck (SVA-L) for insulated systems. The valves are designed to meet all industrial... | |
| SVA-DL are angleway shut-off valves designed to meet all industrial refrigeration application requirements. SVA-DL (Delta pressure Low) is designed with a restriction in the opening function. High differential pressure can... | |
| The Danfoss high performance ball valves are specially designed for district heating plants, distribution and transmission networks, pumps and substations. Having fully welded bodies, the steel ball valves meet the... | |
| The Danfoss portfolio of Electric Expansion Valves consists of Solenoid Expansion Valves and Stepper Motor Expansion Valves, including versions for CO2 systems. Any of these components will suit the exact... | |
| The full bore valves with welded connection are available with handle, gear flange or worm gear. The valves are specially designed for district heating systems and other hot-water systems in... | |
| The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial... | |
| Thermostatic Expansion Valves are available as parts program, i.e. with separate valve body and orifice assemblies, or as complete valves (fixed orifice).The category also contains Thermostatic Injection Valves. Thermostatic Expansion... | |
| VFY-LG (lug type) and VFY-WG (wafer type) are butterfly valves with gearbox suitable for district heating applications. | |
| VFY-LH (lug type) and VFY-WH (wafer type) are butterfly valves with handlever suitable for district heating applications and dedicated to industrial process applications. |