Danfoss A/S Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball...
Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally...
Full bore range covers DN15-400 available in WW, FF and FW connetions and operating options. The valves are specially designed for district heating systems and other hot-water systems in which...
Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used...
The Danfoss high performance ball valves are specially designed for district heating plants, distribution and transmission networks, pumps and substations. Having fully welded bodies, the steel ball valves meet the...
The full bore valves with welded connection are available with handle, gear flange or worm gear. The valves are specially designed for district heating systems and other hot-water systems in...