Danfoss A/S Shut-off / Regulating Valves in stainless steel for Refrigerants SVA-S SS

Description
The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are easy to dismantle and repair when necessary. The valve cone is designed to ensure perfect closing and withstand a high system pulsation and vibration, which can be present specifically in the discharge line. Optional accessories: Heavy duty industrial hand wheel for frequent operation, cap for infrequent operation.
Description
The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are easy to dismantle and repair when necessary. The valve cone is designed to ensure perfect closing and withstand a high system pulsation and vibration, which can be present specifically in the discharge line. Optional accessories: Heavy duty industrial hand wheel for frequent operation, cap for infrequent operation.

Suppliers

Company
Product
Description
Supplier Links
Shut-off / Regulating Valves in stainless steel for Refrigerants - SVA-S SS - Danfoss A/S
Nordborg, Denmark
Shut-off / Regulating Valves in stainless steel for Refrigerants
SVA-S SS
Shut-off / Regulating Valves in stainless steel for Refrigerants SVA-S SS
The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are easy to dismantle and repair when necessary. The valve cone is designed to ensure perfect closing and withstand a high system pulsation and vibration, which can be present specifically in the discharge line. Optional accessories: Heavy duty industrial hand wheel for frequent operation, cap for infrequent operation.

The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial refrigeration application requirements and are designed to give favourable flow characteristics and are easy to dismantle and repair when necessary.

The valve cone is designed to ensure perfect closing and withstand a high system pulsation and vibration, which can be present specifically in the discharge line.

Optional accessories: Heavy duty industrial hand wheel for frequent operation, cap for infrequent operation.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Number SVA-S SS
Product Name Shut-off / Regulating Valves in stainless steel for Refrigerants
Valve Type Shut Off
Primary Material Stainless Steel
Media Gas; Refrigerents
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317868 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 LC Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details