Danfoss A/S Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy,... | |
| CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. | |
| The contactor programme CI 141-180 consists of one frame size with three NO main contacts and one auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts... | |
| The contactor programme CI 61-98 consists of one frame size with three NO main contacts. Coils are standard for dual frequency. A long electrical lifetime makes the CI 61-98 contactors... | |
| The contactor programme CI 9 EI - 30 EI is based on two frame sizes. The small frame size consists of the CI 9 EI - 15 EI (4-7.5 kW),... | |
| The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO... |