Danfoss A/S Datasheets for DC Motor Starters
DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. | |
| The contactor programme CI 9 EI - 30 EI is based on two frame sizes. The small frame size consists of the CI 9 EI - 15 EI (4-7.5 kW),... |