Danfoss A/S Balancing Ball Valves

Description
Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high working pressure. A fully welded body features a perfect combination of a balancing and shut-off function.
Description
Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high working pressure. A fully welded body features a perfect combination of a balancing and shut-off function.

Suppliers

Company
Product
Description
Supplier Links
Balancing Ball Valves -  - Danfoss A/S
Nordborg, Denmark
Balancing Ball Valves
Balancing Ball Valves
Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high working pressure. A fully welded body features a perfect combination of a balancing and shut-off function.

Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent.

Balancing ball valves are specially designed for district heating applications with high temperatures and high working pressure. A fully welded body features a perfect combination of a balancing and shut-off function.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Name Balancing Ball Valves
Valve Type Balancing; Ball; Shut Off
Primary Material Steel
Media Water; Hot Water
Valve Size 1.97 to 5.91 inch (50.00 to 150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Temperature Control Valve - US/AR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Ball valve - VZBA-2
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Air; Compressed Air
View Details