Danfoss A/S Insertion Check Valves NRVS

Description
Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and R717 (Ammonia). Flammable hydrocarbons are not recommended. The valve is only recommended for use in closed circuits. Temperature range: –50 - +140°C Max. working pressure =28 bar
Description
Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and R717 (Ammonia). Flammable hydrocarbons are not recommended. The valve is only recommended for use in closed circuits. Temperature range: –50 - +140°C Max. working pressure =28 bar

Suppliers

Company
Product
Description
Supplier Links
Insertion Check Valves - NRVS - Danfoss A/S
Nordborg, Denmark
Insertion Check Valves
NRVS
Insertion Check Valves NRVS
Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and R717 (Ammonia). Flammable hydrocarbons are not recommended. The valve is only recommended for use in closed circuits. Temperature range: –50 - +140°C Max. working pressure =28 bar

Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT.

  • Refrigerants: Applicable to HCFC, HFC and R717 (Ammonia).
  • Flammable hydrocarbons are not recommended.
  • The valve is only recommended for use in closed circuits.
  • Temperature range: –50 - +140°C Max.
  • working pressure =28 bar
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Number NRVS
Product Name Insertion Check Valves
Valve Type Check
Primary Material Copper
Media Gas; Refrigerents, Ammonia
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Positive Safety Swing Check Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
Valve Size 2.00 to 16.00 inch (50.80 to 406.40 mm)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details