Danfoss A/S Datasheets for AC Motor Starters

AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more

Product Name Notes
A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy,...
CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations.
The contactor programme CI 141-180 consists of one frame size with three NO main contacts and one auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts...
The contactor programme CI 61-98 consists of one frame size with three NO main contacts. Coils are standard for dual frequency. A long electrical lifetime makes the CI 61-98 contactors...
The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO...