Danfoss A/S Check Valves NRV / NRVH

Description
NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check valves. Danfoss makes check valves for all commonly used refrigerants and refrigeration applications, for commercial as well as industrial refrigeration purposes. Danfoss check valves are available in most connection types and sizes, for low and high temperature applications and in low and high pressure versions.
Description
NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check valves. Danfoss makes check valves for all commonly used refrigerants and refrigeration applications, for commercial as well as industrial refrigeration purposes. Danfoss check valves are available in most connection types and sizes, for low and high temperature applications and in low and high pressure versions.

Suppliers

Company
Product
Description
Supplier Links
Check Valves - NRV / NRVH - Danfoss A/S
Nordborg, Denmark
Check Valves
NRV / NRVH
Check Valves NRV / NRVH
NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check valves. Danfoss makes check valves for all commonly used refrigerants and refrigeration applications, for commercial as well as industrial refrigeration purposes. Danfoss check valves are available in most connection types and sizes, for low and high temperature applications and in low and high pressure versions.

NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check valves.

Danfoss makes check valves for all commonly used refrigerants and refrigeration applications, for commercial as well as industrial refrigeration purposes. Danfoss check valves are available in most connection types and sizes, for low and high temperature applications and in low and high pressure versions.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Number NRV / NRVH
Product Name Check Valves
Valve Type Check
Primary Material Copper
Media Gas; Fluorinated Refrigerants
Valve Size 0.88 to 1.62 inch (22.22 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317824 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
281 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Thermal Relief Valves | Zero-Leak Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details