Danfoss A/S Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| BCV check valves are installed in the liquid line of heat pump air conditioner to prevent counter flow at change over cycles from heating to cooling or vice versa. For... | |
| BML is a manual shut-off valve designed for installation in the liquid, suction and hot gas lines of refrigeration plants. The valve can be delivered with flare, ODF solder or... | |
| Check valve type NRVA can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with ammonia. NRVA can also be used in refrigeration systems... | |
| Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and... | |
| CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection... | |
| CHV-X SS stainless steel check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to... | |
| GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in... | |
| NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare... | |
| QDV is a quick closing shut-off valve, designed particularly for draining oil from systems containing refrigerant (ammonia) under pressure. The valve will close immediately on release of the handle, thus... | |
| SCA-X are check and stop valves with built-in stop valve function. SCA-X valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow... | |
| SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at... | |
| SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves... | |
| SVA Shut-off valves are available in angleway and straightway versions and with Standard neck (SVA-S) and Long neck (SVA-L) for insulated systems. The valves are designed to meet all industrial... | |
| SVA-DL are angleway shut-off valves designed to meet all industrial refrigeration application requirements. SVA-DL (Delta pressure Low) is designed with a restriction in the opening function. High differential pressure can... | |
| The SVA-S SS shut-off valves in stainless steel are available with DIN connections in angleway and straigtway versions and with standard neck. The valves are designed to meet all industrial... |