Danfoss A/S Shut-off Ball Valves for Refrigerants GBC

Description
GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in refrigeration and air conditioning systems. Valves offer maximum tightness across the seat and seal, with minimum pressure drop. GBC valves give maximum flow in the fully open position. They are designed for operation within a broad temperature range and are approved for use with any fluorinated refrigerant. Standard GBC valves may be used in applications using high pressure refrigerants, including R410A, and GBC bi-directional ball valves can be delivered with or without external access port. For CO2 applications a dedicated range is available with a max. working pressure of 90 bar (1300 psig). GBC valves are equipped with a one-piece seal cap to prevent tampering. Complies with European Safety Directive EN 378 (Safety and environmental requirements)
Description
GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in refrigeration and air conditioning systems. Valves offer maximum tightness across the seat and seal, with minimum pressure drop. GBC valves give maximum flow in the fully open position. They are designed for operation within a broad temperature range and are approved for use with any fluorinated refrigerant. Standard GBC valves may be used in applications using high pressure refrigerants, including R410A, and GBC bi-directional ball valves can be delivered with or without external access port. For CO2 applications a dedicated range is available with a max. working pressure of 90 bar (1300 psig). GBC valves are equipped with a one-piece seal cap to prevent tampering. Complies with European Safety Directive EN 378 (Safety and environmental requirements)

Suppliers

Company
Product
Description
Supplier Links
Shut-off Ball Valves for Refrigerants - GBC - Danfoss A/S
Nordborg, Denmark
Shut-off Ball Valves for Refrigerants
GBC
Shut-off Ball Valves for Refrigerants GBC
GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in refrigeration and air conditioning systems. Valves offer maximum tightness across the seat and seal, with minimum pressure drop. GBC valves give maximum flow in the fully open position. They are designed for operation within a broad temperature range and are approved for use with any fluorinated refrigerant. Standard GBC valves may be used in applications using high pressure refrigerants, including R410A, and GBC bi-directional ball valves can be delivered with or without external access port. For CO2 applications a dedicated range is available with a max. working pressure of 90 bar (1300 psig). GBC valves are equipped with a one-piece seal cap to prevent tampering. Complies with European Safety Directive EN 378 (Safety and environmental requirements)

GBC ball valves are manually operated shut-off valves suitable for applications where bi-directional flow is a requirement. They are approved for applications in liquid, suction, and hot gas lines in refrigeration and air conditioning systems. Valves offer maximum tightness across the seat and seal, with minimum pressure drop.

GBC valves give maximum flow in the fully open position. They are designed for operation within a broad temperature range and are approved for use with any fluorinated refrigerant. Standard GBC valves may be used in applications using high pressure refrigerants, including R410A, and GBC bi-directional ball valves can be delivered with or without external access port.

For CO2 applications a dedicated range is available with a max. working pressure of 90 bar (1300 psig).

GBC valves are equipped with a one-piece seal cap to prevent tampering. Complies with European Safety Directive EN 378 (Safety and environmental requirements)

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Number GBC
Product Name Shut-off Ball Valves for Refrigerants
Valve Type Ball; Shut Off
Primary Material Steel
Media Gas; Refrigerents
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543905 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Check Valve 0 5 4 - 1224010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
687 Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.69 inch (17.45 mm)
View Details