Danfoss A/S Float Valves for High Pressure Applications

Description
Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers. Float valves are direct acting, and consequently no differential pressure is required to activate the valve. Float valves are sturdy and reliable. The float valve is equipped with a purge valve for purging non-condensable gases, e.g. air, from the top of the valve housing. The purge valve is also useful in case the valve has to be serviced.
Description
Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers. Float valves are direct acting, and consequently no differential pressure is required to activate the valve. Float valves are sturdy and reliable. The float valve is equipped with a purge valve for purging non-condensable gases, e.g. air, from the top of the valve housing. The purge valve is also useful in case the valve has to be serviced.

Suppliers

Company
Product
Description
Supplier Links
Float Valves for High Pressure Applications -  - Danfoss A/S
Nordborg, Denmark
Float Valves for High Pressure Applications
Float Valves for High Pressure Applications
Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers. Float valves are direct acting, and consequently no differential pressure is required to activate the valve. Float valves are sturdy and reliable. The float valve is equipped with a purge valve for purging non-condensable gases, e.g. air, from the top of the valve housing. The purge valve is also useful in case the valve has to be serviced.

Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers.

Float valves are direct acting, and consequently no differential pressure is required to activate the valve. Float valves are sturdy and reliable. The float valve is equipped with a purge valve for purging non-condensable gases, e.g. air, from the top of the valve housing. The purge valve is also useful in case the valve has to be serviced.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Name Float Valves for High Pressure Applications
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121613012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details