Danfoss A/S Thermostatic Injection Valves TXI 2

Description
Danfoss thermostatic injection valves are used for desuperheating (TXI 2), for control of liquid injection into the intercooler in 2-stage refrigeration systems (TEAT) or for refrigerant injection into the suction line to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour (TEAT). Furthermore they can be used for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor (TEAT). TXI 2 desuperheating valves, for R22 / R407C TXI 2 is an injection valve type for desuperheating in 2-stage refrigeration systems operating on R 22 where the hot gas temperature and the intermediate pressure are the controlling variables. TEAT desuperheating valves, for ammonia TEAT desuperheating valves are used to inject refrigerant into the suction line of the refrigeration system to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour. TEAT valves are also used in two-stage refrigeration plants to control liquid injection into the intercooler and for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor.
Description
Danfoss thermostatic injection valves are used for desuperheating (TXI 2), for control of liquid injection into the intercooler in 2-stage refrigeration systems (TEAT) or for refrigerant injection into the suction line to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour (TEAT). Furthermore they can be used for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor (TEAT). TXI 2 desuperheating valves, for R22 / R407C TXI 2 is an injection valve type for desuperheating in 2-stage refrigeration systems operating on R 22 where the hot gas temperature and the intermediate pressure are the controlling variables. TEAT desuperheating valves, for ammonia TEAT desuperheating valves are used to inject refrigerant into the suction line of the refrigeration system to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour. TEAT valves are also used in two-stage refrigeration plants to control liquid injection into the intercooler and for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor.

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Injection Valves - TXI 2 - Danfoss A/S
Nordborg, Denmark
Thermostatic Injection Valves
TXI 2
Thermostatic Injection Valves TXI 2
Danfoss thermostatic injection valves are used for desuperheating (TXI 2), for control of liquid injection into the intercooler in 2-stage refrigeration systems (TEAT) or for refrigerant injection into the suction line to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour (TEAT). Furthermore they can be used for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor (TEAT). TXI 2 desuperheating valves, for R22 / R407C TXI 2 is an injection valve type for desuperheating in 2-stage refrigeration systems operating on R 22 where the hot gas temperature and the intermediate pressure are the controlling variables. TEAT desuperheating valves, for ammonia TEAT desuperheating valves are used to inject refrigerant into the suction line of the refrigeration system to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour. TEAT valves are also used in two-stage refrigeration plants to control liquid injection into the intercooler and for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor.

Danfoss thermostatic injection valves are used for desuperheating (TXI 2), for control of liquid injection into the intercooler in 2-stage refrigeration systems (TEAT) or for refrigerant injection into the suction line to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour (TEAT). Furthermore they can be used for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor (TEAT).

TXI 2 desuperheating valves, for R22 / R407C

TXI 2 is an injection valve type for desuperheating in 2-stage refrigeration systems operating on R 22 where the hot gas temperature and the intermediate pressure are the controlling variables.

TEAT desuperheating valves, for ammonia

TEAT desuperheating valves are used to inject refrigerant into the suction line of the refrigeration system to reduce the high discharge temperatures that can occur when the system operates with highly superheated suction vapour. TEAT valves are also used in two-stage refrigeration plants to control liquid injection into the intercooler and for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Number TXI 2
Product Name Thermostatic Injection Valves
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121461030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details