Danfoss A/S Hot Tap Ball Valves

Description
Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off the heat supply to other customers.
Description
Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off the heat supply to other customers.

Suppliers

Company
Product
Description
Supplier Links
Hot Tap Ball Valves -  - Danfoss A/S
Nordborg, Denmark
Hot Tap Ball Valves
Hot Tap Ball Valves
Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off the heat supply to other customers.

Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational.

JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off the heat supply to other customers.

Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Name Hot Tap Ball Valves
Valve Type Ball
Primary Material Steel
Media Water; Hot Water
Valve Size 0.79 to 3.94 inch (20.00 to 100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Ball Valves - 648732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Connection Description Threaded; Threaded
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details