Global American, Inc. Datasheets for Computer Motherboards
Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Computer Motherboards: Learn more
| Product Name | Notes |
|---|---|
| PROCESSOR • LGA 1155 socket for: - Intel Core® i7-2600 (3.4GHz, 95W) - Intel Core® i5-2400 (3.1GHz, 95W) - Intel Core® i3-2120 (3.3GHz, 65W) - Intel Pentium G850 | |
| 2801450 the next generation mobile Mini-ITX motherboard with the latest Intel mobile technology 945GME Express chipset, which supports Intel Core Duo / Core Solo processors. The 2801450 supports up to... | |
| 2804090 Mini-ITX industrial motherboard utilizes the AMD Geode LX800 processor. Based on the x86 architecture, the new processor is designed for solutions that require long-term market commitment such as thin... | |
| 2807610 Mini-ITX industrial motherboard utilizes the AMD Geode NX processor. Based on the x86 architecture, the new processor is designed for solutions that require long-term market commitment such as thin... | |
| 2807631 the next generation mobile Mini-ITX motherboard with the latest Intel mobile technology 945GME Express chipset, which supports Intel Core Duo / Core Solo processors. The 2807631 supports up to... | |
| 2807633 the next generation mobile Mini-ITX motherboard with the latest Intel mobile technology 945GME Express chipset, which supports Intel Core Duo / Core Solo processors. The 2807633 supports up to... | |
| 2808001 - MicroATX Industrial Motherboard with Dual Socket LGA 1366 for Intel Xeon 5400 / 5300 / 5200 / 5100 Server Processors | |
| 2808002 - ATX Industrial Motherboard with Dual Socket LGA 1366 for Intel Xeon 5400 / 5300 / 5200 / 5100 Server Processors | |
| 2808003 - ATX Industrial Motherboard with Dual Socket LGA 1366 for Intel Xeon 5400 / 5300 / 5200 / 5100 Server Processors | |
| 2808005 - Micro-ATX Motherboard with Socket LGA 775 for Core 2 Duo / Core 2 Quad / Pentium Dual-Core / Celeron D series processors | |
| 2808006 - ATX Motherboard with LGA 775 for Intel Core 2 Duo / Core 2 Quad / Pentium D / Pentium 4 series processors | |
| 2808007 - Extended ATX Industrial Motherboard with Dual Socket LGA 1366 for Intel Xeon 5500/5600 Server Processors | |
| 2808008 - Extended ATX Industrial Motherboard with Dual Socket LGA 1366 for Intel Xeon 5500/5600 Server Processors | |
| 2808009 - Extended ATX Industrial Motherboard with Dual Socket LGA 1366 for Intel Xeon 5500/5600 Server Processors | |
| 2808011 - ATX Industral Motherboard with Socket LGA 1156 for Intel Xeon X3400 / L3400 Core i3 and Pentium Processors | |
| 2808012 - ATX Industral Motherboard with Socket LGA 1156 for Intel Xeon X3400 / L3400 Core i3 and Pentium Processors | |
| 2808013 - ATX Industral Motherboard with Socket LGA 1156 for Intel Xeon X3400 / L3400 Core i3 and Pentium Processors | |
| 2808190 - Mini ITX Motherboard with LGA 775 for Intel Core 2 Quad / Core 2 Duo / Pentium / Celeron Processors | |
| 2808195- ATX Industrial Motherboard with Socket LGA 1156 for Intel Core i7 / i5 / i3 series Desktop processors | |
| 2808201 - Mini-ITX Motherboard with AMD Brazos Zacate E350 1.6GHz Dual Core Processor and Hudson D1 Chipset | |
| 2808202 - Mini-ITX Motherboard with AMD eOntario (G-Series) T56N 1.6GHz Dual Core Processor and Hudson E1 Chipset featuring mSATA | |
| 2808220 - Mini-ITX Motherboard with Socket G1 (rPGA989) for Intel Core i7 /Core i5 series mobile processors | |
| 2808257 - Mini-ITX Motherboard with Onboard Intel Core i3-330E Processor (3M Cache, 2.13 GHz) or Onboard Intel Core i7-610E Processor (4M Cache, 2.53 GHz) | |
| 2808258 - Mini-ITX Motherboard with Intel QM67 PCH for Intel 2nd Generation Mobile Core i7 / i5 / i3 Processors | |
| 2808275 - ATX Motherboard with Desktop Intel Q67 Express Chipset for 2nd Generation Core i3 / i5 / i7 Desktop Processors | |
| 2809014 - Mini-ITX Motherboard with Intel ICH8M Chipset and choice of Intel Atom D510 or D525 processor | |
| 3300040 - Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz | |
| 3300050 - Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz | |
| 3301431 - 3.5" SBC with Onboard Intel Celeron M 600 MHz Processor, Celeron M 800 MHz Processor | |
| 3301700 - Half-size PCI SBC with Embedded Fanless VIA EDEN 800 MHz CPU | |
| 3301720 - Full-Size PICMG 1.0 SBC with LGA 775 (Socket T) for Intel Pentium 4, Celeron D, or Pentium | |
| 3301825 - FANLESS 3.5" Embedded Controller with AMD Geode LX800 500 MHz Processor | |
| 3302011 - 5.25" Drive-size EBX SBC with Low Power VIA EDEN 533 MHz FANLESS CPU | |
| 3302013 - 5.25" Drive-size SBC with VIA Embedded FANLESS EDEN 533MHz CPU | |
| 3302040 - 3.5" Embedded Controller with Embedded FANLESS AMD GX466 333 MHz Processor | |
| 3304000 - Half-size PISA SBC with Embedded Low Power Intel Celeron M 600 MHz CPU | |
| 3304170 - 5.25" Form Factor Embedded SBC Supports Intel Pentium 4 | |
| 3307538 - 3.5" Form Factor Embedded SBC with Embedded FANLESS AMD Geode GX1 300 MHz CPU | |
| 3307561 - 3.5" EBX Motherboard with FANLESS VIA Eden ESP8000 800 MHz Processor, FSB 133 MHz | |
| 3307620 - 3.5" Embedded Controller with Embedded AMD Geode GX533 400 MHz Processor | |
| AMD G-Series APU information T56N (1.65GHz, 1MB L2 Cache, Dual Core), AMD HD6320 Graphics Controller, 18 watts T48E (1.4GHz, 1MB L2 Cache, Dual Core), AMD HD6250 Graphics Controller, 18 Watts... | |
| Commell AS-C74 - Full Size ATX Industrial Motherboard with Intel Q67 Express Chipset for 2nd Generation Core i3/ i5/ i/7 Desktop Processors | |
| Commell LP-180-G - PICO-ITX Motherboard with the AMD G series T56N processor and AMD A55E FCH | |
| Commell LV-67G-G - Mini-ITX Motherboard with Intel Q67 Express Chipset for 2nd Generation Core i3/ i5/ i/7 Desktop Processors | |
| Commell LV-67H-G - Mini-ITX Motherboard with Mobile Intel QM67 Express Chipset for 2nd Generation Intel Core i3 / i5 / i7 Mobile Processors | |
| Commell MS-C73-G Micro-ATX Motherboard with Intel QM67 Express Chipset for 2nd Generation Core i3/ i5/ i/7 Mobile Processors | |
| DH57JG Mini-ITX Industrial Motherboard with Socket LGA 1156 for Intel Core i5 / i3 series Desktop processors | |
| DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor - Drop-in replacement for the Intel DN2800MT (Marshalltown) Mini-ITX Motherboard! | |
| Full Size PICMG 1.3 SBC with Intel QM57 Chipset for Intel Core i7 /i5 / i3 Mobile Processors | |
| Full Size PICMG SBC with Intel Q57 Chipset for Intel Core i7 Desktop Processors | |
| Global American is proud to announce the Mini-ITX form factor LV-67N embedded system board with the Intel® Q87 chipset, supporting the 4th generation Intel® Core™ processor family (formerly known as... | |
| HalfSize ISA SBC with Socket 370 for Pentium III / Celeron / VIA C3 Processor up to 1.4 GHz | |
| IM-PV-C - Mini-ITX Motherboard with Intel ICH8M Chipset and Intel Atom D525 processor | |
| IMB-140 - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and choice of Intel Atom D2550 or Intel Atom N2600 Processor | |
| ITOX / DFI - SB100-NRM Mini-ITX Desktop Motherboard | |
| ITOX CP100-NRM Mini-ITX Motherboard with Mobile Intel QM57 Express Chipset for 1st Generation Intel Core i3 / i5 / i7 Mobile Processors | |
| ITOX HR100-CRMT Mini-ITX Motherboard with Mobile Intel QM67 Chipset for 2nd Generation Intel Core i3 / i5 / i7 Mobile Processors | |
| ITOX SB630-CRM ATX Motherboard with Intel Q67 Chipset for 2nd Generation Intel Core i3 / i5 / i7 Desktop Processors | |
| Jetway NF9D-2550 Mini-ITX Motherboard with Intel NM10 Express Chipset and Intel Atom D2550 processor | |
| Jetway NF9F-H61 Mini-ITX Motherboard with Intel H61 Express Chipset for 2nd Generation Intel Core i3 / Core i5 / Core i7 Desktop Processors | |
| Jetway NMF92-H61 Micro-ATX Motherboard with Intel H61 Express Chipset for 2nd Generation Intel Core i3 / Core i5 / Core i7 Desktop Processors | |
| LV-673-G - Mini-ITX Motherboard with Socket 479 for Pentium M / Celeron M Processor or Embedded LV Pentium M / ULV Celeron M Processor | |
| LV-67C-G- Mini-ITX Motherboard with Socket LGA 1156 for Intel Core i7 / i5 / i3 series Desktop processors | |
| LV-67F-G - Mini-ITX Motherboard with Socket G1 (rPGA989) for Intel Mobile Core i3 / Core i5 and Core i7 processors | |
| MB-877 - Lowest Shipping Price in USA 2807614 - LGA 775 (Socket T) Mini-ITX Motherboard for Intel Pentium-D (Dual Core) / Pentiu | |
| MB800V - ATX Industrial Motherboard with Socket 478 for Pentium 4 / Celeron Processor up to 3.06 GHz | |
| MS-C71-G - ATX Industrial Motherboard with QM57 Chipset for 1st Generation Intel Mobile Core i3, i5 and i7 processors | |
| MS-C72-G - Micro-ATX Industrial Motherboard with Intel Q57 Chipset for 1st Generation Intel Core i7/i5/i3 Desktop Processors | |
| MSI IM-QM67 (MS-9887) - Mini-ITX Motherboard with Intel QM67 Express Chipset for Intel 2nd Generation Core i3 /i5 /i7 Mobile Processors | |
| NANO-8044 - Lowest Shipping Price in USA 2808090 - Nano-ITX Motherboard with the Intel Atom Processor and Gigabit LAN | |
| P4ELA-G - Micro ATX Industrial Motherboard with LGA 775 for Intel Core 2 Quad/ Core 2 Duo / Celeron processors | |
| PEB-4700VLS - Lowest Shipping Price in USA 2807611 - Socket 479 Mini-ITX Motherboard for Pentium-M / Celeron-M Processor up to 2.0 GH | |
| Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W - Intel Core i5-3610ME (3M Cache, up to 3.3... | |
| Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3770 (8M Cache, up to 3.9 GHz); 77W - Intel Core i5-3550S (6M Cache, up to 3.7... | |
| Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4700EQ Processor (6M Cache, up to 3.40 GHz); 47W - Intel Core i5-4400E Processor (3M Cache, up... | |
| Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4770S (8M Cache, up to 3.9 GHz); 65W - Intel Core i7-4770TE (8M Cache, up to 3.30... | |
| Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4900MQ Processor (8M Cache, up to 3.80 GHz); 47W - Intel Core i7-4800MQ Processor (6M Cache, up... | |
| SB336-Ni Micro-ATX Motherboard with Intel H61 Express Chipset for 2nd Generation Intel Core i3 / i5 / i7 Desktop Processors | |
| The 2801490 industrial motherboard features the most advanced PCI Express bus that delivers over three times more bandwidth than PCI and AGP8X buses. The board is designed for Intel(r) Pentium(r)... | |
| The 2801560 industrial motherboard features the most advanced PCI Express bus that delivers over three times more bandwidth than PCI and AGP8X buses. The board is designed for Intel(r) Pentium(r)... | |
| The 2801610, at 1.5GHz, utilizing the VIA C7 processor, boasts the highly efficient VIA V4 bus interface with speeds of up to 800MHz with competitive write bandwidth and linear ordering... | |
| The 2807598 is a cost-effective Mini-ITX motherboard based on the Mobile Intel 855GME Express chipset featuring an integrated 32-bit 3D graphics engine based on Intel Extreme Graphics 2 architecture that... | |
| The 2807632, with speeds of up to 2.0GHz, utilizing the VIA C7 processor, boasts the highly efficient VIA V4 bus interface with speeds of up to 800MHz with competitive write... | |
| The 2807648 Mini-ITX motherboard based on the Intel 945GSE Express Chipset with an Embedded Fanless 45nm Intel Atom processor N270 is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. | |
| The 2807700 Mini-ITX industrial motherboard supports the Intel Q965 chipset. With advancements in manageability, graphics, stability, data protection and, optimizations to support the most advanced business operating systems, the Intel... | |
| The 2807780 Mini-ITX motherboard based on the Mobile Intel GM965 Chipset and features support for Intel Core(TM)2 Duo processors with up to 800MHz front side bus and DDR2 memory technology... | |
| The 2808040 motherboard based on the Intel Q35 Express Chipset, supports Intel Core 2 Quad, Core 2 Duo or Celeron desktop processors up to 1333 MHz system bus in the... | |
| The 2808050 ATX industrial motherboard supports the Intel Q35 chipset. This new chipset allows a 50 percent power savings over the previous-generation Intel Q965 Express Chipset. With a 13.5-watt thermal... | |
| The 2808060 supports Intels latest 45nm Core 2 Duo / Core 2 Quad / Core 2 Extreme processors along with the Intel GMA X4500 Graphics giving you one of the... | |
| The 2808061 supports Intels latest 45nm Core 2 Duo / Core 2 Quad / Core 2 Extreme processors along with the Intel GMA X4500 Graphics giving you one of the... | |
| The 2808080 Mini-ITX motherboard incorporates the Mobile 945GC Express chipset, providing excellent flexibility for developers of embedded applications by offering outstanding graphics and I/O bandwidth, asset management capabilities, storage speed... | |
| The 2808120 Mini-ITX motherboard with the Embedded Fanless Intel Atom 230, Intel 945GC Express Chipset, and Intel GMA 950 Graphics delivers more performance-per-watt for cost-effective solutions. This board is an... | |
| The 2808140 Mini-ITX motherboard with the Embedded Fanless Intel Atom N270 processor, Intel 945GSE Express Chipset, and Intel GMA 950 Graphics delivers more performance-per-watt for cost-effective solutions. This board is... | |
| The 2808150 industrial motherboard is based on the Intel Q45 Express chipset supporting Intel Core 2 Quad and Intel Core 2 Duo processors up to 800/1066/1333 MHz system bus in... | |
| The 2808210 Mini-ITX motherboard based on the Embedded Fanless 45nm Intel Atom processor D410 and ICH9 Southbridge is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers... | |
| The 2808273 Mini-ITX motherboard based on the Embedded Intel Atom processor, Single Core N455 or Dual Core D525 is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board... | |
| The IMB-150 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The... | |
| The IMB-151 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The... | |
| The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333... | |
| The LP-170-G PICO-ITX motherboard based on the Embedded Intel Atom processor D510, D410, N450 or the D525 is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers... | |
| The LP-171-G PICO-ITX motherboard based on the Embedded Fanless Intel Atom processor Z510P is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers an excellent solution for... | |
| The LP-172-G Fanless PICO-ITX motherboard based on the embedded Intel Atom N2800 processor and Intel NM10 chipset is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers... | |
| The LV-66A-G, with speeds of up to 2.0GHz, utilizing the VIA C7 processor, boasts the highly efficient VIA V4 bus interface with speeds of up to 800MHz with competitive write... | |
| The LV-674E-G Mini-ITX motherboard incorporates the Mobile 945G Express chipset, providing excellent flexibility for developers of embedded applications by offering outstanding graphics and I/O bandwidth, asset management capabilities, storage speed... | |
| The LV-676-G Mini-ITX industrial motherboard supports the Intel Q965 chipset. With advancements in manageability, graphics, stability, data protection and, optimizations to support the most advanced business operating systems, the Intel... | |
| The LV-678-G motherboard based on the Intel Q35 Express Chipset, supports Intel Core 2 Quad, Core 2 Duo or Celeron desktop processors up to 1333 MHz system bus in the... | |
| The LV-679-G motherboard uses the mobile Intel GME965 Express Chipset featuring the mobile Intel Graphics Media Accelerator X3100 (Intel GMA X3100) provides excellent flexibility for developers of embedded applications by... | |
| The LV-67A-G , based on the Intel Q45 Express chipset and GMA4500 Graphics controller, is ideal for developing high-performance systems for industrial control and automation, retail and hospitality, gaming, print... | |
| The LV-67B-G Mini-ITX motherboard is based on the Mobile Intel GM45 Chipset and Intel Core 2 Duo / Intel Core 2 Quad processors with up to 8GB of DDR3 memory... | |
| The LV-67D-G Mini-ITX motherboard based on the Intel 945GSE Express Chipset with an Embedded Fanless 45nm Intel Atom processor N270 is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. | |
| The LV-67E-G Mini-ITX motherboard based on the Embedded Intel Atom processor Dual Core D510, Single Core D410, Dual Core D525 or the Fanless Single Core N450 is power-optimized and delivers... | |
| The LV-67M-G Mini-ITX Industrial Motherboard is designed for the mobile 4th generation Intel Core processors in the socket BGA1364 format, supporting two DDR3L 1333/1600MHz SO-DIMM memory modules up to 16GB. | |
| The LV-683-G Mini-ITX Motherboard is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides two DDR3-1333 /1066 MHz SDRAM sockets supporting up to... | |
| The ME-C79-G MicroATX Industrial motherboard provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited for applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense,... | |
| The MI980 Mini-ITX supports the 4th Generation Intel Core i7/i5/i3 BGA mobile processors. This motherboard is based on the mobile Intel QM87 and HM86 Express chipsets that offer an increase... | |
| The new 2807710 motherboard features the Intel GMA 950 graphics core that delivers stunning graphics performance and is equipped with high speed I/O connectivity provided by SATA-300, USB 2.0, PCIe... | |
| The P4BWA-G industrial motherboard incorporates Intel Fast Memory Access that significantly increases overall system performance through the optimization of available bandwidth and reduction of memory access latency. This updated Q965... | |
| The P4LA-G motherboard features the Intel GMA 950 graphics core that delivers stunning graphics performance and is equipped with high speed I/O connectivity provided by SATA-300, USB 2.0, PCIe x16... | |
| The PD11BI cc Embedded motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 SoC processor and supports up to 8GB 1333MHz of memory. The Baytrail SoC... | |
| The PMCAE-G next generation mobile Micro ATX motherboard with the latest Intel mobile technology 945GME Express chipset, which supports Intel Core Duo / Core Solo processors. The 2801590 supports up... | |
| The PMSA-G industrial motherboard incorporates an Intel Socket P compatible with Intel Core 2 Duo Mobile Merom processors with the Mobile GME965 Express chipset, providing excellent flexibility for developers of... | |
| The X10SBA motherboard supports the next-generation Intel Celeron J1900 SoC (System on a Chip) 22nm Quad-Core processor in the BGA 1170 format. With a 64-bit, 22nm, low-power Tri-gate Quad Core... | |
| WADE-8012 Mini-ITX Motherboard with Intel Q67 PCH for 2nd Generation Intel Core i3/i5/i7 desktop processors | |
| WMAX-Q571 *COMING SOON* MicroATX Industrial Motherboard with Socket LGA 1156 for Intel Core i7 / i5 / i3 series Desktop processors | |
| Form factor Micro-ATX Processor Socket H2 (LGA 1155) Intel® 2nd Generation Core i7/i5/i3, Pentium and Celeron processor supported Memory 2x 240-pin DDR3 DIMM sockets Supports up to 32 GB DDR3... |