Global American, Inc. IMB-182 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 BGA Mobile Processors 2809027

Description
Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4700EQ Processor (6M Cache, up to 3.40 GHz); 47W - Intel Core i5-4400E Processor (3M Cache, up to 3.30 GHz); 37W - Intel Core i5-4402E Processor (3M Cache, up to 2.70 GHz); 25W - Intel Core i3-4100E Processor (3M Cache, 2.40 GHz); 37W - Intel Core i3-4102E Processor (3M Cache, 1.60 GHz); 25W NOTE: Minimum Order Quantities are required, 1 - 2 piece sample lots may be be available, please ask your sales representative for details.Intel QM87 Chipset
Description
Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4700EQ Processor (6M Cache, up to 3.40 GHz); 47W - Intel Core i5-4400E Processor (3M Cache, up to 3.30 GHz); 37W - Intel Core i5-4402E Processor (3M Cache, up to 2.70 GHz); 25W - Intel Core i3-4100E Processor (3M Cache, 2.40 GHz); 37W - Intel Core i3-4102E Processor (3M Cache, 1.60 GHz); 25W NOTE: Minimum Order Quantities are required, 1 - 2 piece sample lots may be be available, please ask your sales representative for details.Intel QM87 Chipset

Suppliers

Company
Product
Description
Supplier Links
IMB-182 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 BGA Mobile Processors - 2809027 - Global American, Inc.
Hudson, NH, USA
IMB-182 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 BGA Mobile Processors
2809027
IMB-182 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 BGA Mobile Processors 2809027
Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4700EQ Processor (6M Cache, up to 3.40 GHz); 47W - Intel Core i5-4400E Processor (3M Cache, up to 3.30 GHz); 37W - Intel Core i5-4402E Processor (3M Cache, up to 2.70 GHz); 25W - Intel Core i3-4100E Processor (3M Cache, 2.40 GHz); 37W - Intel Core i3-4102E Processor (3M Cache, 1.60 GHz); 25W NOTE: Minimum Order Quantities are required, 1 - 2 piece sample lots may be be available, please ask your sales representative for details.Intel QM87 Chipset

Recommended Processors:
4th Generation Intel Core processors (22nm process technology)
- Intel Core i7-4700EQ Processor (6M Cache, up to 3.40 GHz); 47W
- Intel Core i5-4400E Processor (3M Cache, up to 3.30 GHz); 37W
- Intel Core i5-4402E Processor (3M Cache, up to 2.70 GHz); 25W
- Intel Core i3-4100E Processor (3M Cache, 2.40 GHz); 37W
- Intel Core i3-4102E Processor (3M Cache, 1.60 GHz); 25W
NOTE: Minimum Order Quantities are required, 1 - 2 piece sample lots may be be available, please ask your sales representative for details.Intel QM87 Chipset

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2809027
Product Name IMB-182 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 BGA Mobile Processors
Processor / CPU Intel Core i3
CPU Socket FCBGA1364
Chipset INTEL
Form Factor ITX / MiniITX
Processor Speed 1.07 to 1.6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
X5DPL-TGM - X5DPL-TGM - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details