Global American, Inc. IMB-180 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 Socket rPGA947 Mobile Processors 2809026

Description
Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4900MQ Processor (8M Cache, up to 3.80 GHz); 47W - Intel Core i7-4800MQ Processor (6M Cache, up to 3.70 GHz); 47W - Intel Core i7-4702MQ Processor (6M Cache, up to 3.20 GHz); 37W - Intel Core i7-4700MQ Processor (6M Cache, up to 3.40 GHz); 47W NOTE: The 4th Generation Intel Core Series Mobile Processors in the Socket G3 (rPGA947) package are not on the Intel Embedded Road Map and may go E.O.L. without prior notice. Please ask your sales representative for details.
Description
Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4900MQ Processor (8M Cache, up to 3.80 GHz); 47W - Intel Core i7-4800MQ Processor (6M Cache, up to 3.70 GHz); 47W - Intel Core i7-4702MQ Processor (6M Cache, up to 3.20 GHz); 37W - Intel Core i7-4700MQ Processor (6M Cache, up to 3.40 GHz); 47W NOTE: The 4th Generation Intel Core Series Mobile Processors in the Socket G3 (rPGA947) package are not on the Intel Embedded Road Map and may go E.O.L. without prior notice. Please ask your sales representative for details.

Suppliers

Company
Product
Description
Supplier Links
IMB-180 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 Socket rPGA947 Mobile Processors - 2809026 - Global American, Inc.
Hudson, NH, USA
IMB-180 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 Socket rPGA947 Mobile Processors
2809026
IMB-180 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 Socket rPGA947 Mobile Processors 2809026
Recommended Processors: 4th Generation Intel Core processors (22nm process technology) - Intel Core i7-4900MQ Processor (8M Cache, up to 3.80 GHz); 47W - Intel Core i7-4800MQ Processor (6M Cache, up to 3.70 GHz); 47W - Intel Core i7-4702MQ Processor (6M Cache, up to 3.20 GHz); 37W - Intel Core i7-4700MQ Processor (6M Cache, up to 3.40 GHz); 47W NOTE: The 4th Generation Intel Core Series Mobile Processors in the Socket G3 (rPGA947) package are not on the Intel Embedded Road Map and may go E.O.L. without prior notice. Please ask your sales representative for details.

Recommended Processors:
4th Generation Intel Core processors (22nm process technology)
- Intel Core i7-4900MQ Processor (8M Cache, up to 3.80 GHz); 47W
- Intel Core i7-4800MQ Processor (6M Cache, up to 3.70 GHz); 47W
- Intel Core i7-4702MQ Processor (6M Cache, up to 3.20 GHz); 37W
- Intel Core i7-4700MQ Processor (6M Cache, up to 3.40 GHz); 47W
NOTE: The 4th Generation Intel Core Series Mobile Processors in the Socket G3 (rPGA947) package are not on the Intel Embedded Road Map and may go E.O.L. without prior notice. Please ask your sales representative for details.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2809026
Product Name IMB-180 - Mini-ITX Industrial Motherboard with Intel QM87 Chipset for 4th Generation Intel Core i3/i5/i7 Socket rPGA947 Mobile Processors
Processor / CPU Intel Core i3
CPU Socket Socket G3 (rPGA 947)
Chipset INTEL
Form Factor ITX / MiniITX
Processor Speed 1.07 to 1.6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Industrial Motherboard With Intel Core i7/i5 Mobile Processor - IMBI-QM57 - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details