Recommended Processors:
4th Generation Intel Core processors (22nm process technology)
- Intel Core i7-4770S (8M Cache, up to 3.9 GHz); 65W
- Intel Core i7-4770TE (8M Cache, up to 3.30 GHz); 45W
- Intel Core i5-4570S (6M Cache, up to 3.60 GHz); 65W
- Intel Core i5-4570TE (4M Cache, up to 3.30 GHz); 35W
- Intel Core i3-4330 (4M Cache, 3.50 GHz); 54W
- Intel Core i3-4330TE (4M Cache, 2.40 GHz); 35W
| Global American, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | 2809034 |
| Product Name | IMB-183 - Thin Mini-ITX Industrial Motherboard with Intel H81 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Desktop Processors |
| Processor / CPU | Intel Core i3 |
| CPU Socket | LGA Socket |
| Chipset | INTEL |
| Form Factor | ITX / MiniITX |
| Processor Speed | 1.07 to 1.6 GHz |