The LP-170-G PICO-ITX motherboard based on the Embedded Intel Atom processor D510, D410, N450 or the D525 is power-optimized and delivers robust performance-per-watt
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power industrial computing requirements.
| Global American, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | 2808240 |
| Product Name | LP-170-G PICO-ITX Motherboard with the choice of Embedded Intel Atom Dual Core D510, Single Core D410 , Single Core N450 or Dual Core D525 Processor |
| Processor / CPU | Intel® AtomTM |
| CPU Socket | Embedded |
| Chipset | INTEL |
| Form Factor | ITX / MiniITX |
| Processor Speed | 0.6670 to 0.8000 GHz |