Global American, Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| 3.5 Embedded Controller with Socket P for Intel Core 2 Duo / Intel Core 2 Quad / Intel Core 2 Extreme / Intel Celeron 5x5 series mobile processors | |
| 3.5" Embedded Controller with an Embedded FANLESS ULV VIA Eden 1.0 GHz Processor | |
| 3.5" Embedded Controller with choice of Intel Atom Single Core N450 processor , Single Core D410 processor, Dual Core D510 processor, or Dual Core D525 processor | |
| 3.5" Embedded Controller with Choice of Socket M for Intel Core 2 Duo / Core Duo / Core Solo or Embedded Intel Core Duo U2500 processor | |
| 3.5" Embedded Controller with Embedded AMD Geode LX Processor | |
| 3.5" Embedded Controller with embedded AMD Geode LX800 Processor | |
| 3.5" Embedded Controller with Socket P for Intel Core 2 Duo Mobile Processors | |
| 3.5" Fanless Embedded Controller with Intel 945GSE chipset and Intel Atom N270 processor | |
| 3.5" Fanless Embedded Controller with the Intel Atom N270 processor | |
| 3.5" Fanless Embedded Controller with the Intel Atom Z510P/Z510PT or Intel Z520PT processor and US15WP Chipset WIDE TEMPERATURE OPTIONS AVAILABLE | |
| 3307930 - Half-Size PISA SBC with AMD LX800 500 MHz Processor. | |
| 3308585 - Half-Size ISA SBC with an Embedded FANLESS AMD Geode LX-600 366 MHz Processor | |
| 3308590 - 3.5 Inch Embedded Controller with Intel QM57 Chipset for Intel Core i3/i5/i7 Processors | |
| 5.25" Embedded Controller with Fanless Embedded VIA V4 Eden 1.0 GHz Processor or VIA Eden ULV500 Processor | |
| 5.25" Embedded Controller with Socket M for Intel Core Solo / Core Duo / Core 2 Duo or Embedded Intel Core 2 Duo / Core Duo | |
| 5.25" Embedded Controller with Socket P for Intel Core 2 Duo processor | |
| 5.25" Fanless Embedded Controller with the Intel Atom N270 processor and 4 x Intel Gigabit LAN | |
| Acrosser AR-B8172 Half-Size ISA Bus SBC with DM&P Vortex86DX 800 MHz Processor | |
| FANLESS HalfSize ISA SBC with Embedded VIA Mark 533 / 800 MHz Processor - E.O.L - Please ask your sales representative about availability of potential stock quantities. | |
| Full Size PICMG 1.0 SBC with Intel Socket P Penryn Support | |
| Full Size PICMG 1.0 SBC with socket LGA 775 for Intel Core 2 Quad / Core 2 Duo / Celeron | |
| Full Size PICMG 1.0 SBC with socket LGA 775 for Intel Core 2 Quad / Core 2 Duo Processors | |
| FullSize PICMG 1.0 SBC for Intel Core 2 Duo / Core Duo / Core Solo / Celeron M Processor or an Embedded Processor | |
| FullSize PICMG 1.0 SBC with Embedded Intel Atom N270 processor 1.6GHz | |
| FullSize PICMG 1.0 SBC with LGA 775 (Socket T) for Intel CORE 2 DUO/CORE DUO | |
| FullSize PICMG 1.3 SBC with LGA775 (Socket T) for Intel Core 2 Quad /Core 2 Duo Processor | |
| Fullsize PICMG 1.3 SBC with LGA775 (Socket T) for Intel Core 2 Quad Processor | |
| Half-Size PCIe (PICOe) (PICOe) SBC with Socket M for Intel Core 2 Duo Processor | |
| HalfSize ISA Slot - E.O.L - Please ask your sales representative about availability of potential stock quantities. | |
| HalfSize PCI SBC supports Intel Core 2 Duo Mobile | |
| Halfsize PCI SBC with Intel Pentium M / Celeron M CPU or Embedded CPU | |
| HalfSize PISA (PCI + ISA) SBC for Intel Core 2 Duo / Core Duo / Celeron M Processor or Embedded Processor | |
| HalfSize PISA SBC with Embedded FANLESS ULV Intel Celeron M 600 MHz Processor | |
| HalfSize PISA SBC with Fanless Intel Atom N270 processor | |
| HalfSize PISA SBC with Intel Pentium M / Celeron M CPU | |
| HalfSize PISA SBC with Socket P for Intel Core 2 Duo Mobile / Intel Core 2 Extreme mobile processor / Celeron 5x5 series processors | |
| HalfSize PISA SBC with Socket T (LGA 775) for Intel Core 2 Quad / Core 2 Duo | |
| HE-772 Half-Size PCI Bus SBC with Intel ICH8M Chipset and choice of Intel Atom Processor N450, D410, D510 or D525 | |
| IBase IB960 - Full-Size PICMG 1.3 SBC with Intel Q67 Chipset for 2nd Generation Intel Core i3 /i5 /i7 Desktop Processors | |
| LS-572-G - 5.25" Embedded Controller with Socket LGA 775 for Intel Core 2 Quad / Core 2 Duo / Celeron processor, FSB 800/1066/1333 MHz | |
| LS-573TX-G - 5.25" Embedded Controller for Socket P Intel Core 2 Duo/ Intel Core 2 Quad Mobile Processors | |
| Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W - Intel Core i5-3610ME (3M Cache, up to 3.3... | |
| The 1707652 Wall Mount/DIN rail Mount fanless embedded programmable controller system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced... | |
| The LE-37A-G Mini Board is based on Intel Celeron processors that integrate next-generation graphics engine(Intel HD Graphics), providing improved graphics performance compared with previous Intel Celeron processor-based platforms. The LE-37A... | |
| The LE-37C-G, 3.5" Embedded Mini Board, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform... | |
| The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an... | |
| The LS-378-G was designed for the 2nd generation Intel Core i7/i5/i3 processors in the rPGA988B socket. The 3.5" SBC based on the Intel QM67 Express chipset and Intel 2nd generation... | |
| The LS-574-G 5.25" Embedded Miniboard is designed for the 2nd generation Intel Core i7/i5/i3 processors in the rPGA988B CPU socket utilizing the QM67 chipset. Intel processors with HD Graphic 3000... | |
| The SBC-210 3.5" Embedded Mini Board is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of... |