Global American, Inc. CR100-CRM - Mini-ITX Motherboard with Intel QM77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Mobile Processors 2808310

Description
Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W - Intel Core i5-3610ME (3M Cache, up to 3.3 GHz); 35W - Intel Core i3-3120ME (3M Cache, 2.4 GHz); 35W 2nd generation Intel Core processors (32nm process technology) - Intel Core i7-2710QE (6M Cache, up to 3.0 GHz); 45W - Intel Core i5-2510E (3M Cache, up to 3.1 GHz); 35W - Intel Core i3-2330E (3M Cache, 2.2 GHz); 35W - Intel Celeron B810 (2M Cache, 1.6GHz); 35W
Description
Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W - Intel Core i5-3610ME (3M Cache, up to 3.3 GHz); 35W - Intel Core i3-3120ME (3M Cache, 2.4 GHz); 35W 2nd generation Intel Core processors (32nm process technology) - Intel Core i7-2710QE (6M Cache, up to 3.0 GHz); 45W - Intel Core i5-2510E (3M Cache, up to 3.1 GHz); 35W - Intel Core i3-2330E (3M Cache, 2.2 GHz); 35W - Intel Celeron B810 (2M Cache, 1.6GHz); 35W

Suppliers

Company
Product
Description
Supplier Links
CR100-CRM - Mini-ITX Motherboard with Intel QM77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Mobile Processors - 2808310 - Global American, Inc.
Hudson, NH, USA
CR100-CRM - Mini-ITX Motherboard with Intel QM77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Mobile Processors
2808310
CR100-CRM - Mini-ITX Motherboard with Intel QM77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Mobile Processors 2808310
Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W - Intel Core i5-3610ME (3M Cache, up to 3.3 GHz); 35W - Intel Core i3-3120ME (3M Cache, 2.4 GHz); 35W 2nd generation Intel Core processors (32nm process technology) - Intel Core i7-2710QE (6M Cache, up to 3.0 GHz); 45W - Intel Core i5-2510E (3M Cache, up to 3.1 GHz); 35W - Intel Core i3-2330E (3M Cache, 2.2 GHz); 35W - Intel Celeron B810 (2M Cache, 1.6GHz); 35W

Recommended Processors:
3rd generation Intel Core processors (22nm process technology)
- Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W
- Intel Core i5-3610ME (3M Cache, up to 3.3 GHz); 35W
- Intel Core i3-3120ME (3M Cache, 2.4 GHz); 35W
2nd generation Intel Core processors (32nm process technology)
- Intel Core i7-2710QE (6M Cache, up to 3.0 GHz); 45W
- Intel Core i5-2510E (3M Cache, up to 3.1 GHz); 35W
- Intel Core i3-2330E (3M Cache, 2.2 GHz); 35W
- Intel Celeron B810 (2M Cache, 1.6GHz); 35W

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2808310
Product Name CR100-CRM - Mini-ITX Motherboard with Intel QM77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Mobile Processors
Processor / CPU Intel Core i3
CPU Socket Socket G2 (rPGA988B)
Chipset INTEL
Form Factor ITX / MiniITX
Processor Speed 1.07 to 1.6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

STPC Atlas 133MHz 486 CPU PC/104 Board with CRT/LCD and LAN - CEX-s416 - Computer Express L.L.C.
Specs
Processor / CPU STPC Atlas CPU 133MHz
Chipset STPC Atlas + Winbond W83977
Bus / Standard PC/104
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details