Global American, Inc. Datasheets for Flash Memory Cards
Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more
| Product Name | Notes |
|---|---|
| Industrial Compact Flash - Use the inputs above to select your options | |
| Whether you need a drive integrated with your system or are looking for quantity price breaks for a project or product, Global American can provide you with the greatest range... | |
| Features: Disk On ModuleTM solid state flash memory is IDE compatible and completely "Plug and Play" Just insert into IDE connector on your motherboard Very low power consumption No... | |
| Features: Serial ATA 1.0a Specification compliant. Multi Level Cell Solution supports up to 16GB. High reliability assured based on the internal Error Correcting Code function. Reliable wear-leveling algorithm to ensure... | |
| Features: Serial ATA 1.0a Specification compliant. Single Level Cell Solution supports up to 8GB. High reliability assured based on the internal Error Correcting Code function. Reliable wear-leveling algorithm to ensure... |