Global American, Inc. LV-683-G Mini-ITX Motherboard with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz) 2808288

Description
The LV-683-G Mini-ITX Motherboard is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides two DDR3-1333 /1066 MHz SDRAM sockets supporting up to 8GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LV-683-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 4 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on cards. Additionally, The operating voltage of LV-683-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.
Description
The LV-683-G Mini-ITX Motherboard is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides two DDR3-1333 /1066 MHz SDRAM sockets supporting up to 8GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LV-683-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 4 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on cards. Additionally, The operating voltage of LV-683-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.

Suppliers

Company
Product
Description
Supplier Links
LV-683-G Mini-ITX Motherboard with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz) - 2808288 - Global American, Inc.
Hudson, NH, USA
LV-683-G Mini-ITX Motherboard with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz)
2808288
LV-683-G Mini-ITX Motherboard with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz) 2808288
The LV-683-G Mini-ITX Motherboard is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides two DDR3-1333 /1066 MHz SDRAM sockets supporting up to 8GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LV-683-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 4 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on cards. Additionally, The operating voltage of LV-683-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.

The LV-683-G Mini-ITX Motherboard is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides two DDR3-1333 /1066 MHz SDRAM sockets supporting up to 8GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LV-683-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 4 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on cards. Additionally, The operating voltage of LV-683-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2808288
Product Name LV-683-G Mini-ITX Motherboard with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz)
Processor / CPU AMD T56N processor
CPU Socket Embedded
Chipset AMD Chipset
Form Factor ITX / MiniITX
Processor Speed 1.07 to 1.33 GHz
Unlock Full Specs
to access all available technical data

Similar Products

INTEL Socket 1155 Motherboard - T77 Ver. 5.x - Biostar Microtech (U.S.A) Corp.
Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
 - IMBI-Q57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel 32nm Core i5/i3, 45nm Core i7/i5
Chipset INTEL
Bus / Standard Multiple Extended Bus with Golden Finger
View Details