Global American, Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| - | |
| 1707612 - Mini System with Socket M Fanless Embedded Intel Core 2 Duo / Celeron M Processor | |
| 1708560 - Mini-ITX Barebone System with Intel Core 2 Duo / Core Duo Processor | |
| 1708570 - Mini-ITX Barebone System with Intel Socket M Low Voltage (LV) or Ultra Low Voltage (ULV) Core 2 Duo / Core Duo / Core Solo / Celeron M Processor... | |
| 1718240 - Pico-ITX Complete System with Intel Atom D525 processor, 4GB DDR2 memory, 60GB SSD and a 12V/80W AC/DC Adapter | |
| Commell CMB-170 - Pico ITX Barebone System with Intel Atom D525 processor and 12V/80W AC/DC Adapter | |
| Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W - Intel Core i5-3610ME (3M Cache, up to 3.3... | |
| The 1707632 Wall Mount/Desk Mount Barebone Mini System with fanless embedded controller board incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset. This combination enables the device... | |
| The 1707650 Wall Mount/Desk Mount Mini System with a 3.5 inch Embedded Controller incorporates a Socket P for the Intel Core 2 Duo Mobile Merom / Penryn processors with FSB... | |
| The 1707651 Wall Mount/Desk Mount Barebone Mini System fanless embedded controller system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it... | |
| The 1707660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and Intel Core 2 Duo / Intel Core 2 Quad processors with up to 8GB of DDR3 memory... | |
| The 1707661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and Intel Core 2 Duo / Intel Core 2 Quad processors with up to 8GB of DDR3 memory... | |
| The 1707678 fan less embedded system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced graphics and power-saving capabilities. The... | |
| The 1708550 Low Profile wall Mount/Desk Mount bare bones system incorporates a Socket P for the for Intel Core 2 Duo / Intel Core 2 Quad series mobile processors along... | |
| The 1717662 Mini-ITX System is based on the Latest Mobile Intel QM57 Express Chipset and includes an Intel Core i7-620M Processor (4M Cache, 2.66 GHz), 4GB PC-8500 1066MHz DDR3, 40GB... | |
| The 1717663 Low Profile Mini-ITX System is based on the Mobile Intel QM57 Chipset and comes with a Mobile Intel Core i7-620M Processor (4M Cache, 2.66 GHz), 4GB PC-8500 1066MHz... | |
| The 1717700 is a wall mount /desk mount 2nd Generation Intel Core i5 complete Mini-ITX Solution. The system includes the 2nd Generation Intel Core-i5 2520M processor with the QM67 Chipset,... | |
| The BluStar DS-7701, Configurable Mini-ITX Embedded System, with 2nd Generation Intel® Core™ processors featuring 1 x GbE LAN, DVI-D and VGA dual display, up to 16GB DDR3 memory, 2 x... | |
| The BluStar FS-8117 is a Fanless Industrial Mini System ideal for space critical applications. This embedded hardware platform features 2nd Generation Intel Core i3/i5/i7 Processors, Intel HM65 express chipset and... | |
| The BluStar FS-8118 is a Fanless Industrial Mini System ideal for space critical applications. This embedded hardware platform features 3rd Generation Intel Core i3 / i5 / i7 Processors, Intel... | |
| The BluStar FS-8131 is a Fanless Small Form Factor Industrial Box PC ideal for space critical applications. This embedded hardware platform features the Intel Atom Processor N2600 (1M Cache, 1.60... | |
| The BluStar FS-8135 is a Fanless Compact Size Box PC ideal for space critical applications. This embedded hardware platform features the 3rd Generation Intel Core i7-3517UE Processor, Intel® QM77 Express... | |
| The BluStar FS-8150 is a fanless Box PC ideal for space critical applications. This embedded hardware platform features an Intel Haswell ULT Processor, and 2 x DDR3L 1333/1600 SO-DIMM. It... | |
| The BluStar MS-8113 is a compact size Box PC ideal for space critical applications. This embedded hardware platform features 3rd Generation Intel® Core™ i3/i5/i7 Processors, Intel® HM76 Express chipset, and... | |
| The BluStar-D5254G Complete Mini-ITX system uses a fanless embedded design Intel Atom D525 processor. This board differs from other Atom based products by integrating the embedded Intel ICH8M chipset, rather... | |
| The BluStar-MS-7702 Complete Mini-ITX system is based on the new Mobile Intel® QM77 Express chipset. This system supports the 3rd generation Mobile Intel® Core™ processor family which is the next... | |
| The CMB-378-G was designed for the 2nd generation Intel Core i7/i5/i3 processors in the rPGA988B socket. The mini barebone system based on the Intel QM67 Express chipset and Intel 2nd... | |
| The CMB-37C-G, Small Form Factor Fanless Embedded System, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. | |
| The CMB-37D-G -Small Form Factor Fanless Embedded system is based on the Intel Celeron J1900, N2930 or Intel Atom E3845 SOC series processors. It comes with VGA and DVI via... | |
| The CMB-574-G is a compact 5.25" drive-size embedded multiple Ethernet platform based on 2nd generation Intel® Core™ i7 / i5 / i3 Mobile processor and offers 6 x Intel® 82574L... | |
| The iBOX-210 Fanless Embedded BOX PC is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 4GB 1333MHz of... | |
| The NDiS B533 is a powerful digital signage player which is built around the superb technology of the 4th generation Intel Core processor family series and Q87 integrated graphics controller. | |
| The nTUF 610 Marine Fanless Computer is based on the Intel 2nd Generation Core i7 platform providing the highest graphic and computing performance along with versatile interfaces for Marine peripheral... | |
| The VBOX-3120 is a rugged fan-less In-Vehicle PC featuring the Intel 4th Generation Celeron 2980U 1.6GHz processor and 1 x DDR3L-1600 up to 8GB memory. This system provides a high... | |
| With computing and graphic performance enhancements, The NISE 3600 series supports 2 x display ports, 1 x VGA port and 1 x DVI-D port to fulfill graphic intensive or computing... |