Global American, Inc. LN-D70-G -Nano-ITX Industrial Motherboard supporting the Intel Celeron J1900, Intel Celeron N2930 and the Intel Atom E3845 SoC Processors 2809047

Description
The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333 Mhz.. The platform is based on Intel Clear Video that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LN-D70-G series supports CRT, LVDS, DVI and one Display Port to provide its advanced solutions for imaging, machine vision and digital signage applications.
Description
The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333 Mhz.. The platform is based on Intel Clear Video that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LN-D70-G series supports CRT, LVDS, DVI and one Display Port to provide its advanced solutions for imaging, machine vision and digital signage applications.

Suppliers

Company
Product
Description
Supplier Links
LN-D70-G -Nano-ITX Industrial Motherboard supporting the Intel Celeron J1900, Intel Celeron N2930 and the Intel Atom E3845 SoC Processors - 2809047 - Global American, Inc.
Hudson, NH, USA
LN-D70-G -Nano-ITX Industrial Motherboard supporting the Intel Celeron J1900, Intel Celeron N2930 and the Intel Atom E3845 SoC Processors
2809047
LN-D70-G -Nano-ITX Industrial Motherboard supporting the Intel Celeron J1900, Intel Celeron N2930 and the Intel Atom E3845 SoC Processors 2809047
The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333 Mhz.. The platform is based on Intel Clear Video that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LN-D70-G series supports CRT, LVDS, DVI and one Display Port to provide its advanced solutions for imaging, machine vision and digital signage applications.

The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333 Mhz.. The platform is based on Intel Clear Video that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LN-D70-G series supports CRT, LVDS, DVI and one Display Port to provide its advanced solutions for imaging, machine vision and digital signage applications.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2809047
Product Name LN-D70-G -Nano-ITX Industrial Motherboard supporting the Intel Celeron J1900, Intel Celeron N2930 and the Intel Atom E3845 SoC Processors
Processor / CPU Intel® AtomTM; Intel Celeron
CPU Socket FCBGA1170
Chipset INTEL
Form Factor ITX / MiniITX
Processor Speed 1.07 to 1.33 GHz
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-03A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2312 SoC with AMD RadeonTM Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor - EMB-H61A - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details