The PD11BI cc Embedded motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 SoC processor and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a graphics engine based on the Intel Gen7 HD graphics supporting VGA, LVDS, and DVI-I. This makes the PD11BI cc the perfect solution in a wide variety of applications including KIOSK's, PoS, industrial automation and digital signage, especially those that are transitioning from the Intel Desktop Board D2500CC.
| Global American, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | 2809056 |
| Product Name | PD11BI cc - Mini-ITX Embedded Motherboard with Intel Celeron J1900 Processor |
| Processor / CPU | Intel Celeron |
| CPU Socket | FCBGA1170 |
| Chipset | INTEL |
| Form Factor | ITX / MiniITX |
| Processor Speed | 1.33 to 1.6 GHz |