The 2808040 motherboard based on the Intel Q35 Express Chipset, supports Intel Core 2 Quad, Core 2 Duo or Celeron desktop processors up to 1333 MHz system bus in the LGA775 package, and with support for next-generation 45nm Intel Core 2 processor family. The board delivers innovative capabilities and usages for digital home consumers and new levels of 3D and media performance while enabling lower power and quieter systems. The 2808040 features Intel`s low-power graphics core with Intel GMA3100.
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial computing requirements.
| Global American, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | 2808040 |
| Product Name | MI935 Mini-ITX Motherboard with Socket LGA 775 for Intel Core 2 Duo / Core 2 Quad / Celeron 400 series processors |
| Processor / CPU | Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad |
| Chipset | INTEL |
| Form Factor | ITX / MiniITX |
| Power Connectors | ATX |