The 2807648 Mini-ITX motherboard based on the Intel 945GSE Express Chipset with an Embedded Fanless 45nm Intel Atom processor N270 is power-optimized and delivers robust performance-per-watt
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial computing requirements.
| Global American, Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | 2807648 |
| Product Name | IM-945GSE-C Mini-ITX Motherboard with Embedded Fanless Intel Atom N270 1.6 GHz Processor |
| Processor / CPU | Intel® AtomTM |
| CPU Socket | Embedded |
| Chipset | INTEL |
| Form Factor | ITX / MiniITX |
| Processor Speed | 0.4000 to 0.5330 GHz |