PCB Piezotronics, Inc. Strain Gage Sensor Signal Condition 8162-011A

Description
PCB L&T In-line strain gage signal conditioner, calibrated +/- 10V and 4 to 20 mA outputs, 10 VDC excitation voltage, switch activated shunt, 12 to 28 VDC operation, IP66 enclosure, 0.01% accuracy Strain gage signal conditioner in IP66 (NEMA 4X) enclousre operates from 12 to 28 VDC and provides 5 or 10 VDC sensor excitation. Delivers +/- 5 or +/- 10 volts and 4-20 mA output via screw terminal connections.
Datasheet
Description
PCB L&T In-line strain gage signal conditioner, calibrated +/- 10V and 4 to 20 mA outputs, 10 VDC excitation voltage, switch activated shunt, 12 to 28 VDC operation, IP66 enclosure, 0.01% accuracy Strain gage signal conditioner in IP66 (NEMA 4X) enclousre operates from 12 to 28 VDC and provides 5 or 10 VDC sensor excitation. Delivers +/- 5 or +/- 10 volts and 4-20 mA output via screw terminal connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Sensor Signal Condition - 8162-011A - PCB Piezotronics, Inc.
Depew, NY, United States
Strain Gage Sensor Signal Condition
8162-011A
Strain Gage Sensor Signal Condition 8162-011A
PCB L&T In-line strain gage signal conditioner, calibrated +/- 10V and 4 to 20 mA outputs, 10 VDC excitation voltage, switch activated shunt, 12 to 28 VDC operation, IP66 enclosure, 0.01% accuracy Strain gage signal conditioner in IP66 (NEMA 4X) enclousre operates from 12 to 28 VDC and provides 5 or 10 VDC sensor excitation. Delivers +/- 5 or +/- 10 volts and 4-20 mA output via screw terminal connections.

PCB L&T In-line strain gage signal conditioner, calibrated +/- 10V and 4 to 20 mA outputs, 10 VDC excitation voltage, switch activated shunt, 12 to 28 VDC operation, IP66 enclosure, 0.01% accuracy

Strain gage signal conditioner in IP66 (NEMA 4X) enclousre operates from 12 to 28 VDC and provides 5 or 10 VDC sensor excitation. Delivers +/- 5 or +/- 10 volts and 4-20 mA output via screw terminal connections.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Signal Conditioners
Product Number 8162-011A
Product Name Strain Gage Sensor Signal Condition
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details