PCB Piezotronics, Inc. Four-Channel, ICP Sensor Signal Conditioner 482C15

Description
Platinum Stock Product; 4-channel, Line-powered, ICP® sensor signal cond., Internal jumper selectable gain x1, x10, x100
Description
Platinum Stock Product; 4-channel, Line-powered, ICP® sensor signal cond., Internal jumper selectable gain x1, x10, x100
Datasheet
Datasheet Summary
Powered by GS/AI

The 482C15 is a four-channel ICP sensor signal conditioner designed for versatile applications. It supports ICP® sensors and in-line charge converters, making it suitable for a variety of sensor types, including voltage and bridge/differential sensors. The device features selectable gain options of x1, x10, and x100, allowing for flexible signal amplification. This model operates with a frequency range of 0.05 Hz to 17 kHz for gains below 100, and it provides both AC and DC coupling options. It is equipped with TEDS sensor support, complying with IEEE 1451.4 standards. The 482C15 is powered by a universal voltage AC power adapter, accommodating input voltages from 100 to 240 VAC. The signal conditioner includes features such as auto zero, auto balance, and constant current excitation for ICP® sensors, adjustable from 0 to 20 mA. The device has a low broadband electrical noise of 5.6 µV rms at x1 gain, ensuring high-quality signal processing. It also includes a front panel keypad and display for easy operation and configuration. The 482C15 is suitable for applications requiring reliable signal conditioning in laboratory or field environments.

Datasheet Summary
Powered by GS/AI

The 482C15 is a four-channel ICP sensor signal conditioner designed for versatile applications. It supports ICP® sensors and in-line charge converters, making it suitable for a variety of sensor types, including voltage and bridge/differential sensors. The device features selectable gain options of x1, x10, and x100, allowing for flexible signal amplification. This model operates with a frequency range of 0.05 Hz to 17 kHz for gains below 100, and it provides both AC and DC coupling options. It is equipped with TEDS sensor support, complying with IEEE 1451.4 standards. The 482C15 is powered by a universal voltage AC power adapter, accommodating input voltages from 100 to 240 VAC. The signal conditioner includes features such as auto zero, auto balance, and constant current excitation for ICP® sensors, adjustable from 0 to 20 mA. The device has a low broadband electrical noise of 5.6 µV rms at x1 gain, ensuring high-quality signal processing. It also includes a front panel keypad and display for easy operation and configuration. The 482C15 is suitable for applications requiring reliable signal conditioning in laboratory or field environments.

Suppliers

Company
Product
Description
Supplier Links
Four-Channel, ICP Sensor Signal Conditioner - 482C15 - PCB Piezotronics, Inc.
Depew, NY, United States
Four-Channel, ICP Sensor Signal Conditioner
482C15
Four-Channel, ICP Sensor Signal Conditioner 482C15
Platinum Stock Product; 4-channel, Line-powered, ICP® sensor signal cond., Internal jumper selectable gain x1, x10, x100

Platinum Stock Product; 4-channel, Line-powered, ICP® sensor signal cond., Internal jumper selectable gain x1, x10, x100

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Signal Conditioners
Product Number 482C15
Product Name Four-Channel, ICP Sensor Signal Conditioner
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details