AMETEK Sensors, Test & Calibration Materials Testing Machine LL-LR100KPlus

Description
The LR100KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex as well as routine testing applications up to 100 kN (22481 lbf). The LR100KPlus is a floor standing machine featuring a twin column design with a crosshead travel range of 1150 mm (45.3 in). The machine is microprocessor controlled and incorporates world proven 32 bit technology for highly accurate load measurement and rapid data acquisition. The LR100KPlus features an integral user interface consisting of a side mounted control console with large, positive action membrane keys, allowing complex tests to be performed at the touch of a button. A back lit 4 line LCD display shows the test and set up information in a wide choice of user selectable languages and units. The stand alone system is capable of storing up to 600 test results from a choice of ten programmable test set ups. Test parameters are entered using the keypad in a sequential menu driven format. For additional flexibility, the LR100KPlus can also be connected to a personal computer with optional Lloyd Instruments NEXYGENPlus material test and data analysis software. NEXYGENPlus software provides almost unlimited testing and results processing capability in a familiar Microsoft® Windows® environment. The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the sample under test. Stiffness compensation on the LR100KPlus machine allows compensation to be made for any deformation, however small, of the load frame, load cell and grips of the instrument itself during compression testing. The crosshead is driven by twin lead screws and a high precision servo motor and DC servo system to achieve a wide range of speeds. A series of highly accurate, interchangeable load cells are also available for tension, compression and cycling through zero force measurements. Our extensive range of grips and fixtures support virtually any type of test. The system is ideal for use in production, quality control, education and research environments. Key Features Simple to set up, operate and maintain Floor standing model Load measuring system exceeds the requirements of all recognised international standards High accuracy load measurement (0.5% of reading) Crosshead travel 1150 mm (45.3 in) Speed range 0.001– 508 mm/min (0.00004 to 20 in/min) Data sampling rate 8 kHz High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Pre-loaded leadscrews Large working width between columns Full PC integration with NEXYGENPlus material test and data analysis software
Description
The LR100KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex as well as routine testing applications up to 100 kN (22481 lbf). The LR100KPlus is a floor standing machine featuring a twin column design with a crosshead travel range of 1150 mm (45.3 in). The machine is microprocessor controlled and incorporates world proven 32 bit technology for highly accurate load measurement and rapid data acquisition. The LR100KPlus features an integral user interface consisting of a side mounted control console with large, positive action membrane keys, allowing complex tests to be performed at the touch of a button. A back lit 4 line LCD display shows the test and set up information in a wide choice of user selectable languages and units. The stand alone system is capable of storing up to 600 test results from a choice of ten programmable test set ups. Test parameters are entered using the keypad in a sequential menu driven format. For additional flexibility, the LR100KPlus can also be connected to a personal computer with optional Lloyd Instruments NEXYGENPlus material test and data analysis software. NEXYGENPlus software provides almost unlimited testing and results processing capability in a familiar Microsoft® Windows® environment. The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the sample under test. Stiffness compensation on the LR100KPlus machine allows compensation to be made for any deformation, however small, of the load frame, load cell and grips of the instrument itself during compression testing. The crosshead is driven by twin lead screws and a high precision servo motor and DC servo system to achieve a wide range of speeds. A series of highly accurate, interchangeable load cells are also available for tension, compression and cycling through zero force measurements. Our extensive range of grips and fixtures support virtually any type of test. The system is ideal for use in production, quality control, education and research environments. Key Features Simple to set up, operate and maintain Floor standing model Load measuring system exceeds the requirements of all recognised international standards High accuracy load measurement (0.5% of reading) Crosshead travel 1150 mm (45.3 in) Speed range 0.001– 508 mm/min (0.00004 to 20 in/min) Data sampling rate 8 kHz High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Pre-loaded leadscrews Large working width between columns Full PC integration with NEXYGENPlus material test and data analysis software

Suppliers

Company
Product
Description
Supplier Links
Materials Testing Machine - LL-LR100KPlus - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Materials Testing Machine
LL-LR100KPlus
Materials Testing Machine LL-LR100KPlus
The LR100KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex as well as routine testing applications up to 100 kN (22481 lbf). The LR100KPlus is a floor standing machine featuring a twin column design with a crosshead travel range of 1150 mm (45.3 in). The machine is microprocessor controlled and incorporates world proven 32 bit technology for highly accurate load measurement and rapid data acquisition. The LR100KPlus features an integral user interface consisting of a side mounted control console with large, positive action membrane keys, allowing complex tests to be performed at the touch of a button. A back lit 4 line LCD display shows the test and set up information in a wide choice of user selectable languages and units. The stand alone system is capable of storing up to 600 test results from a choice of ten programmable test set ups. Test parameters are entered using the keypad in a sequential menu driven format. For additional flexibility, the LR100KPlus can also be connected to a personal computer with optional Lloyd Instruments NEXYGENPlus material test and data analysis software. NEXYGENPlus software provides almost unlimited testing and results processing capability in a familiar Microsoft® Windows® environment. The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the sample under test. Stiffness compensation on the LR100KPlus machine allows compensation to be made for any deformation, however small, of the load frame, load cell and grips of the instrument itself during compression testing. The crosshead is driven by twin lead screws and a high precision servo motor and DC servo system to achieve a wide range of speeds. A series of highly accurate, interchangeable load cells are also available for tension, compression and cycling through zero force measurements. Our extensive range of grips and fixtures support virtually any type of test. The system is ideal for use in production, quality control, education and research environments. Key Features Simple to set up, operate and maintain Floor standing model Load measuring system exceeds the requirements of all recognised international standards High accuracy load measurement (0.5% of reading) Crosshead travel 1150 mm (45.3 in) Speed range 0.001– 508 mm/min (0.00004 to 20 in/min) Data sampling rate 8 kHz High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Pre-loaded leadscrews Large working width between columns Full PC integration with NEXYGENPlus material test and data analysis software

The LR100KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex as well as routine testing applications up to 100 kN (22481 lbf). The LR100KPlus is a floor standing machine featuring a twin column design with a crosshead travel range of 1150 mm (45.3 in).

The machine is microprocessor controlled and incorporates world proven 32 bit technology for highly accurate load measurement and rapid data acquisition. The LR100KPlus features an integral user interface consisting of a side mounted control console with large, positive action membrane keys, allowing complex tests to be performed at the touch of a button. A back lit 4 line LCD display shows the test and set up information in a wide choice of user selectable languages and units.

The stand alone system is capable of storing up to 600 test results from a choice of ten programmable test set ups. Test parameters are entered using the keypad in a sequential menu driven format.

For additional flexibility, the LR100KPlus can also be connected to a personal computer with optional Lloyd Instruments NEXYGENPlus material test and data analysis software. NEXYGENPlus software provides almost unlimited testing and results processing capability in a familiar Microsoft® Windows® environment.

The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the sample under test. Stiffness compensation on the LR100KPlus machine allows compensation to be made for any deformation, however small, of the load frame, load cell and grips of the instrument itself during compression testing. The crosshead is driven by twin lead screws and a high precision servo motor and DC servo system to achieve a wide range of speeds.

A series of highly accurate, interchangeable load cells are also available for tension, compression and cycling through zero force measurements. Our extensive range of grips and fixtures support virtually any type of test. The system is ideal for use in production, quality control, education and research environments.

Key Features

  • Simple to set up, operate and maintain
  • Floor standing model
  • Load measuring system exceeds the requirements of all recognised international standards
  • High accuracy load measurement (0.5% of reading)
  • Crosshead travel 1150 mm (45.3 in)
  • Speed range 0.001– 508 mm/min (0.00004 to 20 in/min)
  • Data sampling rate 8 kHz
  • High resolution backlit LCD display with intuitive operator interface
  • Multi-lingual and multi-unit display options as standard
  • Pre-loaded leadscrews
  • Large working width between columns
  • Full PC integration with NEXYGENPlus material test and data analysis software
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number LL-LR100KPlus
Product Name Materials Testing Machine
Mechanical Test Compression; Tensile
Display / User Interface Digital
Stroke / Travel 45.3 to 63.8 inch (1151 to 1621 mm)
Speed 4.00E-5 to 20 in/min (1.69E-5 to 8.47 mm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 100 lbF / 500 N - ES20 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Single-arm Drop Test Machine - ADTS-2000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details