AMETEK Sensors, Test & Calibration Materials Testing Machine LS5

Description
Overview The LS5 testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable YLC Series loadcells for tension, compression and cycling through zero force measurements. The LS5 features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software. Test information can easily be exported to Microsoft products such as Word, Excel and Outlook. Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable YLC load cells (=/-0.5% from 1% to 100% of load cell value) Crosshead travel 800 mm (31.5 in) Extended version available with travel up to 1400 mm (55 in) Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min) Load rate control Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with NEXYGENPlus materials test and data analysis software.
Description
Overview The LS5 testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable YLC Series loadcells for tension, compression and cycling through zero force measurements. The LS5 features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software. Test information can easily be exported to Microsoft products such as Word, Excel and Outlook. Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable YLC load cells (=/-0.5% from 1% to 100% of load cell value) Crosshead travel 800 mm (31.5 in) Extended version available with travel up to 1400 mm (55 in) Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min) Load rate control Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with NEXYGENPlus materials test and data analysis software.

Suppliers

Company
Product
Description
Supplier Links
Materials Testing Machine - LS5 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Materials Testing Machine
LS5
Materials Testing Machine LS5
Overview The LS5 testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable YLC Series loadcells for tension, compression and cycling through zero force measurements. The LS5 features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software. Test information can easily be exported to Microsoft products such as Word, Excel and Outlook. Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable YLC load cells (=/-0.5% from 1% to 100% of load cell value) Crosshead travel 800 mm (31.5 in) Extended version available with travel up to 1400 mm (55 in) Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min) Load rate control Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with NEXYGENPlus materials test and data analysis software.

Overview

The LS5 testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable YLC Series loadcells for tension, compression and cycling through zero force measurements.

The LS5 features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations.

The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software. Test information can easily be exported to Microsoft products such as Word, Excel and Outlook.

Key Features:

  • Simple to set up, operate and maintain
  • Load measuring system exceeds the requirements of all recognised international standards
  • Uses high accuracy interchangeable YLC load cells (=/-0.5% from 1% to 100% of load cell value)
  • Crosshead travel 800 mm (31.5 in)
  • Extended version available with travel up to 1400 mm (55 in)
  • Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min)
  • Load rate control
  • Data sampling rate 8 kHz
  • Saves up to 600 test results
  • 10 programmable test set-ups
  • High resolution backlit LCD display with intuitive operator interface
  • Multi-lingual and multi-unit display options as standard
  • Flash memory upgradeable
  • Full PC integration with NEXYGENPlus materials test and data analysis software.
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number LS5
Product Name Materials Testing Machine
Mechanical Test Compression; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Torque stand, motorized, vertical, 200 lbFin, 110V - TSTM-DC-1 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 16.67 Ft-lbs (22.6 N-m)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Single-arm Drop Test Machine - ADTS-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details