AMETEK Sensors, Test & Calibration Materials Testing Machine LL-LR5KPlus

Description
The LR5KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 5 kN (1124 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements.� The LR5KPlus is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition. It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units.� The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample. The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software�providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features Simple to set up, operate and maintain Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 975 mm (38.4 in) Extended versions available with travel up to 1463 mm (57.6 in) Speed range 0.01� 1016 mm/min (0.0004 to 40 in/min) Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Can be mounted above floor standing compression cage for large sample/complete assembly testing Full PC integration with NEXYGENPlus material test�and data analysis software.
Description
The LR5KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 5 kN (1124 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements.� The LR5KPlus is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition. It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units.� The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample. The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software�providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features Simple to set up, operate and maintain Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 975 mm (38.4 in) Extended versions available with travel up to 1463 mm (57.6 in) Speed range 0.01� 1016 mm/min (0.0004 to 40 in/min) Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Can be mounted above floor standing compression cage for large sample/complete assembly testing Full PC integration with NEXYGENPlus material test�and data analysis software.

Suppliers

Company
Product
Description
Supplier Links
Materials Testing Machine - LL-LR5KPlus - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Materials Testing Machine
LL-LR5KPlus
Materials Testing Machine LL-LR5KPlus
The LR5KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 5 kN (1124 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements.� The LR5KPlus is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition. It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units.� The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample. The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software�providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features Simple to set up, operate and maintain Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 975 mm (38.4 in) Extended versions available with travel up to 1463 mm (57.6 in) Speed range 0.01� 1016 mm/min (0.0004 to 40 in/min) Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Can be mounted above floor standing compression cage for large sample/complete assembly testing Full PC integration with NEXYGENPlus material test�and data analysis software.

The LR5KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 5 kN (1124 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements.�

The LR5KPlus is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition. It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units.�

The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample.

The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software�providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�.

Key Features

  • Simple to set up, operate and maintain
  • Uses high accuracy interchangeable XLC load cells (0.5% of reading)
  • Crosshead travel 975 mm (38.4 in)
  • Extended versions available with travel up to 1463 mm (57.6 in)
  • Speed range 0.01� 1016 mm/min (0.0004 to 40 in/min)
  • Data sampling rate 8 kHz
  • Saves up to 600 test results
  • 10 programmable test set-ups
  • High resolution backlit LCD display with intuitive operator interface
  • Multi-lingual and multi-unit display options as standard
  • Flash memory upgradeable
  • Can be mounted above floor standing compression cage for large sample/complete assembly testing
  • Full PC integration with NEXYGENPlus material test�and data analysis software.
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number LL-LR5KPlus
Product Name Materials Testing Machine
Mechanical Test Compression; Tensile
Display / User Interface Digital
Stroke / Travel 38.4 to 57.6 inch (975 to 1463 mm)
Speed 4.00E-4 to 40 in/min (1.69E-4 to 16.93 mm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with IntelliMESUR® pre-loaded tablet control panel - F1505S-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Simulation Car Transport Vibration Tester - 300 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 662 lbs (300 kg)
View Details