AMETEK Sensors, Test & Calibration Materials Testing Machine LS1 1kN / 225lbf

Description
The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips, fixtures, extensometers and software to match your application, creates a powerful new generation materials testing system.
Description
The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips, fixtures, extensometers and software to match your application, creates a powerful new generation materials testing system.

Suppliers

Company
Product
Description
Supplier Links
Materials Testing Machine - LS1 1kN / 225lbf - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Materials Testing Machine
LS1 1kN / 225lbf
Materials Testing Machine LS1 1kN / 225lbf
The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips, fixtures, extensometers and software to match your application, creates a powerful new generation materials testing system.

The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips, fixtures, extensometers and software to match your application, creates a powerful new generation materials testing system.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number LS1 1kN / 225lbf
Product Name Materials Testing Machine
Mechanical Test Compression; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Torque stand, motorized, vertical, 200 lbFin, 110V - TSTM-DC-1 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 16.67 Ft-lbs (22.6 N-m)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Impact Testing Machine - ACJ-2 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Toughness
Force / Load 4.41 lbs (2 kg)
View Details