AMETEK Sensors, Test & Calibration Digital Force Tester CS1100

Description
The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no knowledge of programming languages is required. The CS1100 provides you with an easy-to-use, intuitive and straight-forward method for tensile testing, compression testing, sheer testing, flexural testing or advanced multi-stage testing that conform to ISO or ASTM testing procedures. With the CS1100 you can perform: • Limit testing to load, displacement or time • Break testing - sharp or percentage • Multi-stage, cyclic tests and height measurements
Description
The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no knowledge of programming languages is required. The CS1100 provides you with an easy-to-use, intuitive and straight-forward method for tensile testing, compression testing, sheer testing, flexural testing or advanced multi-stage testing that conform to ISO or ASTM testing procedures. With the CS1100 you can perform: • Limit testing to load, displacement or time • Break testing - sharp or percentage • Multi-stage, cyclic tests and height measurements

Suppliers

Company
Product
Description
Supplier Links
Digital Force Tester - CS1100 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Force Tester
CS1100
Digital Force Tester CS1100
The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no knowledge of programming languages is required. The CS1100 provides you with an easy-to-use, intuitive and straight-forward method for tensile testing, compression testing, sheer testing, flexural testing or advanced multi-stage testing that conform to ISO or ASTM testing procedures. With the CS1100 you can perform: • Limit testing to load, displacement or time • Break testing - sharp or percentage • Multi-stage, cyclic tests and height measurements

The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No personal computer is required; no proprietary software is required; no knowledge of programming languages is required. The CS1100 provides you with an easy-to-use, intuitive and straight-forward method for tensile testing, compression testing, sheer testing, flexural testing or advanced multi-stage testing that conform to ISO or ASTM testing procedures. With the CS1100 you can perform: • Limit testing to load, displacement or time • Break testing - sharp or percentage • Multi-stage, cyclic tests and height measurements

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number CS1100
Product Name Digital Force Tester
Mechanical Test Compression; Shear or Torsion; Tensile; Flexure or Bending; Advanced Multi-stage Testing
Display / User Interface Digital
Stroke / Travel 31.5 inch (800 mm)
Speed 1.00E-3 to 40 in/min (4.23E-4 to 16.93 mm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, lever-operated, 100 lbF / 500 N, vertical - TSB100 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
High And Low Temperature Tension Test Machine - ATT-100T - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Tensile
Temperature -94 to 302 F (-70 to 150 C)
View Details