AMETEK Sensors, Test & Calibration Materials Testing Machine LL-LRXPlus

Description
Overview The LRXPlus testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable XLC Series loadcells for tension, compression and cycling through zero force measurements. The LRXPlus features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software . Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 735 mm (29 in) Extended versions available with travel up to 1370 mm (54 in) Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min) Load rate control Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with�NEXYGENPlus materials test and�data analysis software.
Description
Overview The LRXPlus testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable XLC Series loadcells for tension, compression and cycling through zero force measurements. The LRXPlus features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software . Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 735 mm (29 in) Extended versions available with travel up to 1370 mm (54 in) Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min) Load rate control Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with�NEXYGENPlus materials test and�data analysis software.

Suppliers

Company
Product
Description
Supplier Links
Materials Testing Machine - LL-LRXPlus - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Materials Testing Machine
LL-LRXPlus
Materials Testing Machine LL-LRXPlus
Overview The LRXPlus testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable XLC Series loadcells for tension, compression and cycling through zero force measurements. The LRXPlus features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software . Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 735 mm (29 in) Extended versions available with travel up to 1370 mm (54 in) Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min) Load rate control Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Full PC integration with�NEXYGENPlus materials test and�data analysis software.

Overview

The LRXPlus testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable XLC Series loadcells for tension, compression and cycling through zero force measurements.

The LRXPlus features an integral control console with membrance multi-function keypad and easy to read backlit LCD to display load and extension information. The control console displays prompts and menus, which guide the user through machine operations.

The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Alternatively, machine performance can be optimised using our innovative, easy to use�NEXYGENPlus material test and data analysis software . Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�.

Key Features:

  • Simple to set up, operate and maintain
  • Load measuring system exceeds the requirements of all recognised international standards
  • Uses high accuracy interchangeable XLC load cells (0.5% of reading)
  • Crosshead travel 735 mm (29 in)
  • Extended versions available with travel up to 1370 mm (54 in)
  • Speed range 0.01 - 1016 mm/min (0.0004 to 40 in/min)
  • Load rate control
  • Data sampling rate 8 kHz
  • Saves up to 600 test results
  • 10 programmable test set-ups
  • High resolution backlit LCD display with intuitive operator interface
  • Multi-lingual and multi-unit display options as standard
  • Flash memory upgradeable
  • Full PC integration with�NEXYGENPlus materials test and�data analysis software.
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number LL-LRXPlus
Product Name Materials Testing Machine
Mechanical Test Compression; Tensile
Display / User Interface Digital
Stroke / Travel 29.0 to 54.0 inch (737 to 1372 mm)
Speed 4.00E-4 to 40 in/min (1.69E-4 to 16.93 mm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, lever-operated, 30 lbF / 150 N - ES05 - Mark-10 Corporation
Specs
Mechanical Test Adhesion; Compression
Force / Load 30 lbs (13.61 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Single-arm Drop Test Machine - ADTS-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details