AMETEK Sensors, Test & Calibration Materials Testing Machine LL-EZ20

Description
The EZ20 testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 20 kN (4496 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements. The EZ20 is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition.� It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units. The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample. The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 870 mm (34.3 in) Speed range Up to 20 kN: 0.001� 508 mm/min (0.00004 to 20 in/min) Up to 10 kN: 0.01-1016 mm/min (0.0004 to 40 in/min) Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Can be mounted above floor standing compression cage for large sample/complete assembly testing Full PC integration with NEXYGENPlus �material test and�data analysis software.
Description
The EZ20 testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 20 kN (4496 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements. The EZ20 is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition.� It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units. The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample. The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 870 mm (34.3 in) Speed range Up to 20 kN: 0.001� 508 mm/min (0.00004 to 20 in/min) Up to 10 kN: 0.01-1016 mm/min (0.0004 to 40 in/min) Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Can be mounted above floor standing compression cage for large sample/complete assembly testing Full PC integration with NEXYGENPlus �material test and�data analysis software.

Suppliers

Company
Product
Description
Supplier Links
Materials Testing Machine - LL-EZ20 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Materials Testing Machine
LL-EZ20
Materials Testing Machine LL-EZ20
The EZ20 testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 20 kN (4496 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements. The EZ20 is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition.� It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units. The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample. The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�. Key Features Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable XLC load cells (0.5% of reading) Crosshead travel 870 mm (34.3 in) Speed range Up to 20 kN: 0.001� 508 mm/min (0.00004 to 20 in/min) Up to 10 kN: 0.01-1016 mm/min (0.0004 to 40 in/min) Data sampling rate 8 kHz Saves up to 600 test results 10 programmable test set-ups High resolution backlit LCD display with intuitive operator interface Multi-lingual and multi-unit display options as standard Flash memory upgradeable Can be mounted above floor standing compression cage for large sample/complete assembly testing Full PC integration with NEXYGENPlus �material test and�data analysis software.

The EZ20 testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 20 kN (4496 lbf) and designed equally for routine quality control testing and for performing complex multi-stage tests. The machine uses high accuracy interchangeable XLC Series load cells for tension, compression and cycling through zero force measurements.

The EZ20 is microprocessor controlled, incorporating world proven 32-bit technology for highly accurate load measurement and rapid data acquisition.� It features an integral control console with membrane multi-function keypad and easy to read backlit LCD to display test and set-up information. The console displays prompts and menus, which guide the user through machine operations and features a choice of user selectable display languages and units.

The high stiffness frame incorporates a crosshead guidance system to prevent side loading of the test sample.

The stand alone system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. Machine performance can be optimised using our innovative, easy to use NEXYGENPlus material test and data analysis software providing almost unlimited testing capability and results processing features. Test information can easily be exported to Microsoft� products such as Word, Excel� and Outlook�.

Key Features

  • Simple to set up, operate and maintain
  • Load measuring system exceeds the requirements of all recognised international standards
  • Uses high accuracy interchangeable XLC load cells (0.5% of reading)
  • Crosshead travel 870 mm (34.3 in)
  • Speed range
    • Up to 20 kN: 0.001� 508 mm/min (0.00004 to 20 in/min)
    • Up to 10 kN: 0.01-1016 mm/min (0.0004 to 40 in/min)
  • Data sampling rate 8 kHz
  • Saves up to 600 test results
  • 10 programmable test set-ups
  • High resolution backlit LCD display with intuitive operator interface
  • Multi-lingual and multi-unit display options as standard
  • Flash memory upgradeable
  • Can be mounted above floor standing compression cage for large sample/complete assembly testing
  • Full PC integration with NEXYGENPlus �material test and�data analysis software.
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Mechanical Testing Equipment
Product Number LL-EZ20
Product Name Materials Testing Machine
Mechanical Test Compression; Tensile
Display / User Interface Digital
Stroke / Travel 34.3 to 54.0 inch (871 to 1372 mm)
Speed 4.00E-4 to 40 in/min (1.69E-4 to 16.93 mm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, lever-operated, 100 lbF / 500 N, vertical - TSB100 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Impact Testing Machine - ACJ-50 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Toughness
Force / Load 110 lbs (50 kg)
View Details