Miniature Basic Switch
with Low Operating Force
and High Contact
Reliability
| Aratas America LLC | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | VX-52-2C23 |
| Product Name | VX Miniature Basic Switch |
| Actuator Style | Lever Style |
| Common Size | Standard |
| Standards and Certifications | UL List; CSA Mark; IP40 |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NC |
| Configuration | Normally Closed (NC) |